SECO Qseven® Rel. 2.0 Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors. (ASTERION - A36) SOM-Q7-BT-2

Description
The Qseven® Rev. 2.0 Compliant Computer on Module (CoM) based on Intel® Atom™ E3800 and Celeron® families is a cost-effective and mobile-oriented solution: with a 64-bit instruction set, it features an onboard soldered eMMC, a camera Interface and is also available in full industrial temperature range version (not available with the Celeron® processors). Ideal for applications in HMI, Industrial automation and control, portable devices and in-vehicle infotainment systems.
Datasheet
Description
The Qseven® Rev. 2.0 Compliant Computer on Module (CoM) based on Intel® Atom™ E3800 and Celeron® families is a cost-effective and mobile-oriented solution: with a 64-bit instruction set, it features an onboard soldered eMMC, a camera Interface and is also available in full industrial temperature range version (not available with the Celeron® processors). Ideal for applications in HMI, Industrial automation and control, portable devices and in-vehicle infotainment systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Qseven® Rel. 2.0 Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors. (ASTERION - A36) - SOM-Q7-BT-2 - SECO
Arezzo, Italy
Qseven® Rel. 2.0 Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors. (ASTERION - A36)
SOM-Q7-BT-2
Qseven® Rel. 2.0 Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors. (ASTERION - A36) SOM-Q7-BT-2
The Qseven® Rev. 2.0 Compliant Computer on Module (CoM) based on Intel® Atom™ E3800 and Celeron® families is a cost-effective and mobile-oriented solution: with a 64-bit instruction set, it features an onboard soldered eMMC, a camera Interface and is also available in full industrial temperature range version (not available with the Celeron® processors). Ideal for applications in HMI, Industrial automation and control, portable devices and in-vehicle infotainment systems.

The Qseven® Rev. 2.0 Compliant Computer on Module (CoM) based on Intel® Atom™ E3800 and Celeron® families is a cost-effective and mobile-oriented solution: with a 64-bit instruction set, it features an onboard soldered eMMC, a camera Interface and is also available in full industrial temperature range version (not available with the Celeron® processors). Ideal for applications in HMI, Industrial automation and control, portable devices and in-vehicle infotainment systems.

Supplier's Site Datasheet

Technical Specifications

  SECO
Product Category Computer-on-Module (COM)
Product Number SOM-Q7-BT-2
Product Name Qseven® Rel. 2.0 Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors. (ASTERION - A36)
Form Factor Qseven
Processor / CPU Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families (“Bay Trail”)
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

COM Express® Rel. 3.0 Basic Type 6 module with Intel® 8th generation CoreTM/ Xeon®  and 9th generation CoreTM / Xeon® / Celeron®  Processors - SOM-COMe-BT6-CFL-H (sample) - SECO
Specs
Form Factor COM Express Basic
Processor / CPU Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; 8th Gen Core™/Xeon® (Coffee Lake) & 9th Gen Core™/ Xeon® /Celeron® CPUs (Coffee Lake Refresh)
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
View Details
Production-ready Mini System on Module based on Altera Agilex 5E FPGA - MitySOM-A5E Mini System on Module - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Altera Agilex 5E SoC
Ports / Buses I2C; SPI; USB; MIPI, UART, SPi, RGMII, Ethernet, Display Port, GPIO
View Details
COM Express Module, Type 6, 1.6GHz Intel Core i3 - IBR-i3-3217UE - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
View Details
Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details