SECO COM Express® Rel. 3.0 Compact Type 6 Computer on Module with Intel® AtomTM X Series, Intel® Celeron® J/N Series and Intel® Pentium® N Series Processors. (MIRANDA - C24) SOM-COMe-CT6-APL

Description
The COM Express® Computer on Module (CoM) SOM-COMe-CT6-APL is a real powerhouse, with up to 8GB DDR3L memory on two SO-DIMM slots. Also available in the industrial temperature range, it delivers outstanding graphics performance through up to three independent displays at the same time in 4K resolution. Its HW decoding/encoding capabilities support several video compression standards, including HEVC (H. 265), H.264, MVC, VP8, VP9 and JPEG/MPEG formats. All in all, the computer-on-module is a particularly great combination of high-end graphics and low power design and, thereby, is the ideal match for low-power industrial applications.
Datasheet
Description
The COM Express® Computer on Module (CoM) SOM-COMe-CT6-APL is a real powerhouse, with up to 8GB DDR3L memory on two SO-DIMM slots. Also available in the industrial temperature range, it delivers outstanding graphics performance through up to three independent displays at the same time in 4K resolution. Its HW decoding/encoding capabilities support several video compression standards, including HEVC (H. 265), H.264, MVC, VP8, VP9 and JPEG/MPEG formats. All in all, the computer-on-module is a particularly great combination of high-end graphics and low power design and, thereby, is the ideal match for low-power industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COM Express® Rel. 3.0 Compact Type 6 Computer on Module with Intel® AtomTM X Series, Intel® Celeron® J/N Series and Intel® Pentium® N Series  Processors. (MIRANDA - C24) - SOM-COMe-CT6-APL - SECO
Arezzo, Italy
COM Express® Rel. 3.0 Compact Type 6 Computer on Module with Intel® AtomTM X Series, Intel® Celeron® J/N Series and Intel® Pentium® N Series Processors. (MIRANDA - C24)
SOM-COMe-CT6-APL
COM Express® Rel. 3.0 Compact Type 6 Computer on Module with Intel® AtomTM X Series, Intel® Celeron® J/N Series and Intel® Pentium® N Series Processors. (MIRANDA - C24) SOM-COMe-CT6-APL
The COM Express® Computer on Module (CoM) SOM-COMe-CT6-APL is a real powerhouse, with up to 8GB DDR3L memory on two SO-DIMM slots. Also available in the industrial temperature range, it delivers outstanding graphics performance through up to three independent displays at the same time in 4K resolution. Its HW decoding/encoding capabilities support several video compression standards, including HEVC (H. 265), H.264, MVC, VP8, VP9 and JPEG/MPEG formats. All in all, the computer-on-module is a particularly great combination of high-end graphics and low power design and, thereby, is the ideal match for low-power industrial applications.

The COM Express® Computer on Module (CoM) SOM-COMe-CT6-APL is a real powerhouse, with up to 8GB DDR3L memory on two SO-DIMM slots. Also available in the industrial temperature range, it delivers outstanding graphics performance through up to three independent displays at the same time in 4K resolution. Its HW decoding/encoding capabilities support several video compression standards, including HEVC (H. 265), H.264, MVC, VP8, VP9 and JPEG/MPEG formats. All in all, the computer-on-module is a particularly great combination of high-end graphics and low power design and, thereby, is the ideal match for low-power industrial applications.

Supplier's Site Datasheet

Technical Specifications

  SECO
Product Category Computer-on-Module (COM)
Product Number SOM-COMe-CT6-APL
Product Name COM Express® Rel. 3.0 Compact Type 6 Computer on Module with Intel® AtomTM X Series, Intel® Celeron® J/N Series and Intel® Pentium® N Series Processors. (MIRANDA - C24)
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly Apollo Lake) Processors
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

COM Express Module, Type 6, 1.8GHz Intel Atom N2800 - TCA/N2800 - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses PCIe
View Details
Ruggedized Freescale QorIQ™ COM Module - COMX-P40x0-ENP2 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.2 GHz; Freescale QorIQ P4040, Four Cores Running at 1.2 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details
COM Express® Type 6 Compact Module with 11th Gen. Intel® Core™ Processor, LPDDR4 RAM and Hardware TPM 2.0 - COMeT6-1100 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU 11th Gen Intel Core i3/i5/i7 Processor
Ports / Buses PCIe; SATA; USB
View Details
COM-HPC Client Size A high performance module - conga-HPC/cTLU? - congatec
Specs
Form Factor COM-HPC
Processor / CPU Intel Core
Ports / Buses PCIe; SATA; USB; UART, eSPI, GPIOs, MIPI-CSI
View Details