Industrial Computer on Module (CoM) with Qualcomm® Snapdragon™ 410E QuadCore processor, which enables high operating frequencies with low power consumption.
| SECO | |
|---|---|
| Product Category | Computer-on-Module (COM) |
| Product Number | SOM-Myon-I-410E |
| Product Name | Micro CPU Computer on Module (CoM) with SnapdragonTM 410E (Formerly Myon I) |
| Processor / CPU | Qualcomm® Snapdragon™ 410E Low Power Processor, 64bit, Cortex A53, QuadCore up to 1.2GHz |
| Ports / Buses | I2C; PCIe; SPI; USB |
| Features | Speaker Support |
| Memory Type | DDR3; EMCP incl. LPDDR3 -1066 (533MHz) up to 2 GByte and eMMC up to 16 Gbyte |