Aaeon Systems Inc. COM Express CPU Module With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors COM-45SP

Description
The COM-45SP is the latest COM Express Module from the AAEON development team, having been chosen by Intel as a lead account for the creation of a COM module for the Intel GM45 chipset. AAEON is pleased to announce the debut of this cutting edge product that not only meets the demands for high performance in existing embedded markets but will create opportunities for new and existing products. The COM-45SP supports Intel Core 2 Duo/ Celeron M (Socket-P) processors built on a 45nm process with up to 6MB CPU cache and a FSB of 1067MHz. It supports up to 8GB DDR3 in a dual channel configuration by way of two 204-pin SODIMM sockets. With Gigabit Ethernet for a high bandwidth network connection and eight USB2.0 ports, the COM-45SP offers the connectivity required by demanding applications. The COM-45SP offer x16 PCI-Express lands through the GMCH (graphics, kx2l/kx4l/kx8l.), five additional PCI-Expresskx1llanes from the ICH9M (I/O controller hub), four 32-bit PCI, LPC bus, SMBus, and I2C. To make this module as versatile as possible it has been designed to operate from a wide DC input range of 8.5V to 19V. Applications Healthcare, Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Intel® Core™ 2 Duo/ Celeron® M (Socket-P Based) Processors Intel® GM45 + ICH9M Dual-channel DDR3 SODIMM 800/1066 Memory, Max. 8 GB Gigabit Ethernet CRT, Up To 24-bit Dual-channel LVDS LCD, DisplayPort, HDMI, DVI, SDVO High Definition Audio Interface SATA 3.0Gb/s x 4 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0
Description
The COM-45SP is the latest COM Express Module from the AAEON development team, having been chosen by Intel as a lead account for the creation of a COM module for the Intel GM45 chipset. AAEON is pleased to announce the debut of this cutting edge product that not only meets the demands for high performance in existing embedded markets but will create opportunities for new and existing products. The COM-45SP supports Intel Core 2 Duo/ Celeron M (Socket-P) processors built on a 45nm process with up to 6MB CPU cache and a FSB of 1067MHz. It supports up to 8GB DDR3 in a dual channel configuration by way of two 204-pin SODIMM sockets. With Gigabit Ethernet for a high bandwidth network connection and eight USB2.0 ports, the COM-45SP offers the connectivity required by demanding applications. The COM-45SP offer x16 PCI-Express lands through the GMCH (graphics, kx2l/kx4l/kx8l.), five additional PCI-Expresskx1llanes from the ICH9M (I/O controller hub), four 32-bit PCI, LPC bus, SMBus, and I2C. To make this module as versatile as possible it has been designed to operate from a wide DC input range of 8.5V to 19V. Applications Healthcare, Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Intel® Core™ 2 Duo/ Celeron® M (Socket-P Based) Processors Intel® GM45 + ICH9M Dual-channel DDR3 SODIMM 800/1066 Memory, Max. 8 GB Gigabit Ethernet CRT, Up To 24-bit Dual-channel LVDS LCD, DisplayPort, HDMI, DVI, SDVO High Definition Audio Interface SATA 3.0Gb/s x 4 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0

Suppliers

Company
Product
Description
Supplier Links
COM Express CPU Module With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors - COM-45SP - Aaeon Systems Inc.
Brea, CA, USA
COM Express CPU Module With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors
COM-45SP
COM Express CPU Module With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors COM-45SP
The COM-45SP is the latest COM Express Module from the AAEON development team, having been chosen by Intel as a lead account for the creation of a COM module for the Intel GM45 chipset. AAEON is pleased to announce the debut of this cutting edge product that not only meets the demands for high performance in existing embedded markets but will create opportunities for new and existing products. The COM-45SP supports Intel Core 2 Duo/ Celeron M (Socket-P) processors built on a 45nm process with up to 6MB CPU cache and a FSB of 1067MHz. It supports up to 8GB DDR3 in a dual channel configuration by way of two 204-pin SODIMM sockets. With Gigabit Ethernet for a high bandwidth network connection and eight USB2.0 ports, the COM-45SP offers the connectivity required by demanding applications. The COM-45SP offer x16 PCI-Express lands through the GMCH (graphics, kx2l/kx4l/kx8l.), five additional PCI-Expresskx1llanes from the ICH9M (I/O controller hub), four 32-bit PCI, LPC bus, SMBus, and I2C. To make this module as versatile as possible it has been designed to operate from a wide DC input range of 8.5V to 19V. Applications Healthcare, Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Intel® Core™ 2 Duo/ Celeron® M (Socket-P Based) Processors Intel® GM45 + ICH9M Dual-channel DDR3 SODIMM 800/1066 Memory, Max. 8 GB Gigabit Ethernet CRT, Up To 24-bit Dual-channel LVDS LCD, DisplayPort, HDMI, DVI, SDVO High Definition Audio Interface SATA 3.0Gb/s x 4 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0

The COM-45SP is the latest COM Express Module from the AAEON development team, having been chosen by Intel as a lead account for the creation of a COM module for the Intel GM45 chipset. AAEON is pleased to announce the debut of this cutting edge product that not only meets the demands for high performance in existing embedded markets but will create opportunities for new and existing products.

The COM-45SP supports Intel Core 2 Duo/ Celeron M (Socket-P) processors built on a 45nm process with up to 6MB CPU cache and a FSB of 1067MHz. It supports up to 8GB DDR3 in a dual channel configuration by way of two 204-pin SODIMM sockets. With Gigabit Ethernet for a high bandwidth network connection and eight USB2.0 ports, the COM-45SP offers the connectivity required by demanding applications. The COM-45SP offer x16 PCI-Express lands through the GMCH (graphics, kx2l/kx4l/kx8l.), five additional PCI-Expresskx1llanes from the ICH9M (I/O controller hub), four 32-bit PCI, LPC bus, SMBus, and I2C. To make this module as versatile as possible it has been designed to operate from a wide DC input range of 8.5V to 19V.

Applications

  • Healthcare, Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage

Features

  • Intel® Core™ 2 Duo/ Celeron® M (Socket-P Based) Processors
  • Intel® GM45 + ICH9M
  • Dual-channel DDR3 SODIMM 800/1066 Memory, Max. 8 GB
  • Gigabit Ethernet
  • CRT, Up To 24-bit Dual-channel LVDS LCD, DisplayPort, HDMI, DVI, SDVO
  • High Definition Audio Interface
  • SATA 3.0Gb/s x 4
  • USB2.0 x 8
  • PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5
  • Wide DC Input Range, +8.5V To +19V (Optional)
  • COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number COM-45SP
Product Name COM Express CPU Module With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors
Processor / CPU Intel® Core™ 2 Duo/ Celeron® M (Socket-P based 35mm x 35mm) processor
Features Watchdog Timer
Memory Type DDR3
Unlock Full Specs
to access all available technical data

Similar Products

Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details
COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details
COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processors - NanoCOM-U15 A 2.0 - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
View Details
COM Express Type 6 Compact module - conga-TCV2 - congatec
Specs
Form Factor COM Express Compact
Processor / CPU AMD Ryzen
Ports / Buses SATA; SPI; USB; SATA III, UART, GPIOs
View Details