SECO COM Express® Rel.3.0 Basic Type 7 Computer on Module (CoM) with the AMD EPYCTM Embedded 3000 Series of SoCs. (THEBE - C42) SOM-COMe-BT7-E3000

Description
This innovative Computer on Module (CoM) provides scalable offerings with outstanding performance and more connectivity. Networking and connectivity are improved with the 4x 10GBASE-KR interfaces + 1x 1GbE port with NC-SI and the 4 USB 3.1; 24x PCI-e Gen3 lanes. Moreover, the performance is enhanced by the four DDR4 SO-DIMM slots supporting DDR4-2666 memory with ECC, up to 128GB. The AMD EPYC™ Embedded 3000 shows major improvements in power, optimization, and security. The main features of this new processor are I/O integration, flexibility, and security capabilities, scalable offering, harnessing the power of the new “Zen” CPU architecture. Performance-per-doll ar is greatly improved, making it a great choice for development.
Datasheet
Description
This innovative Computer on Module (CoM) provides scalable offerings with outstanding performance and more connectivity. Networking and connectivity are improved with the 4x 10GBASE-KR interfaces + 1x 1GbE port with NC-SI and the 4 USB 3.1; 24x PCI-e Gen3 lanes. Moreover, the performance is enhanced by the four DDR4 SO-DIMM slots supporting DDR4-2666 memory with ECC, up to 128GB. The AMD EPYC™ Embedded 3000 shows major improvements in power, optimization, and security. The main features of this new processor are I/O integration, flexibility, and security capabilities, scalable offering, harnessing the power of the new “Zen” CPU architecture. Performance-per-doll ar is greatly improved, making it a great choice for development.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COM Express® Rel.3.0 Basic Type 7 Computer on Module (CoM) with the AMD EPYCTM Embedded 3000 Series of SoCs. (THEBE - C42) - SOM-COMe-BT7-E3000 - SECO
Arezzo, Italy
COM Express® Rel.3.0 Basic Type 7 Computer on Module (CoM) with the AMD EPYCTM Embedded 3000 Series of SoCs. (THEBE - C42)
SOM-COMe-BT7-E3000
COM Express® Rel.3.0 Basic Type 7 Computer on Module (CoM) with the AMD EPYCTM Embedded 3000 Series of SoCs. (THEBE - C42) SOM-COMe-BT7-E3000
This innovative Computer on Module (CoM) provides scalable offerings with outstanding performance and more connectivity. Networking and connectivity are improved with the 4x 10GBASE-KR interfaces + 1x 1GbE port with NC-SI and the 4 USB 3.1; 24x PCI-e Gen3 lanes. Moreover, the performance is enhanced by the four DDR4 SO-DIMM slots supporting DDR4-2666 memory with ECC, up to 128GB. The AMD EPYC™ Embedded 3000 shows major improvements in power, optimization, and security. The main features of this new processor are I/O integration, flexibility, and security capabilities, scalable offering, harnessing the power of the new “Zen” CPU architecture. Performance-per-doll ar is greatly improved, making it a great choice for development.

This innovative Computer on Module (CoM) provides scalable offerings with outstanding performance and more connectivity. Networking and connectivity are improved with the 4x 10GBASE-KR interfaces + 1x 1GbE port with NC-SI and the 4 USB 3.1; 24x PCI-e Gen3 lanes. Moreover, the performance is enhanced by the four DDR4 SO-DIMM slots supporting DDR4-2666 memory with ECC, up to 128GB. The AMD EPYC™ Embedded 3000 shows major improvements in power, optimization, and security. The main features of this new processor are I/O integration, flexibility, and security capabilities, scalable offering, harnessing the power of the new “Zen” CPU architecture. Performance-per-dollar is greatly improved, making it a great choice for development.

Supplier's Site Datasheet

Technical Specifications

  SECO
Product Category Computer-on-Module (COM)
Product Number SOM-COMe-BT7-E3000
Product Name COM Express® Rel.3.0 Basic Type 7 Computer on Module (CoM) with the AMD EPYCTM Embedded 3000 Series of SoCs. (THEBE - C42)
Form Factor COM Express Basic
Processor / CPU AMD EPYC™ Embedded 3000 family of SoCs
Ports / Buses PCIe; Serial Interface; SPI; USB
Memory Type Four DDR4 SO-DIMM Slots supporting DDR4-2666 Memory with ECC, up to 128GB
Unlock Full Specs
to access all available technical data

Similar Products

COM Express® Basic Type 6 Computer on Module (CoM) with Intel® 6th and 7th generation CoreTM / Xeon® (Codename: Skylake and Kaby Lake) CPUs. (TARVOS - B09) - SOM-COMe-BT6-SKL/KL - SECO
Specs
Form Factor COM Express Basic
Processor / CPU Quad-Core Intel® Xeon®; Intel® 6th and 7h generation Core™ / Xeon® CPUs
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
View Details
COM Express Module, Type 6, 1.6GHz Intel Core i3 - IBR-i3-3217UE - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
View Details
Intel® Sandy Bridge Mobile based Type VI COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA - PCOM-B217VG-VI-ECC - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Quad-Core Intel® Xeon®
Ports / Buses I2C; PCIe; SATA; USB
View Details
Intel/Altera Arria 10 SoC System on Module - MitySOM-A10S - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU A10 processor
Ports / Buses I2C; PCI; SPI; USB
View Details