Aaeon Systems Inc. XTX CPU Module With Onboard Intel Atom N270 Processor XTX-945GSE

Description
The XTX-945GSE features the Intel® Atom™ N270 1.6GHz processor with the 533MHz Front Side Bus, one 200-pin DDRII 400/533 SODIMM to support up to 2GB of system memory and the Intel® 945GSE + ICH7M that marries high speed expansion features with high performance and low power consumption. The XTX-945GSE accommodates four PCI-Express(x1), four 32-bit PCI, one LPC, one SMBus and one I2C bus to support expansion. One of the key features of the XTX CPU module is the cost-effective ability to upgrade the functions and performance of the system without the need to redesign the carrier board. An existing carrier board system can be easily enhanced by installing AAEON's XTX CPU module to verify functionality and performance. The XTX-945GSE supports the foundation interfaces found in many industrial systems such as one PATA and two SATA II for storage, two RS-232 ports, one parallel port, one PS/2 keyboard, one PS/2 mouse and one IrDA Tx/Rx connection. AAEON also offers the DTD service to design and manufacture carrier boards that utilize any and all of the above features along with any other requirements that suit your application. Applications Mobile Devices GPS Measurement Transportation Weighting System Features Onboard Intel¢ã§ Atom¢ã¢ N270 Processor Intel¢ã§ 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT, Up To 24-bit Dual-channel LVDS LCD, SDVO Connector AC97 2.3 Codec 2CH Audio PATA x 1, SATA 3.0Gb/s x 2 USB2.0 x 6 PCI-Express [x1] x 4 +5V Only Operation
Description
The XTX-945GSE features the Intel® Atom™ N270 1.6GHz processor with the 533MHz Front Side Bus, one 200-pin DDRII 400/533 SODIMM to support up to 2GB of system memory and the Intel® 945GSE + ICH7M that marries high speed expansion features with high performance and low power consumption. The XTX-945GSE accommodates four PCI-Express(x1), four 32-bit PCI, one LPC, one SMBus and one I2C bus to support expansion. One of the key features of the XTX CPU module is the cost-effective ability to upgrade the functions and performance of the system without the need to redesign the carrier board. An existing carrier board system can be easily enhanced by installing AAEON's XTX CPU module to verify functionality and performance. The XTX-945GSE supports the foundation interfaces found in many industrial systems such as one PATA and two SATA II for storage, two RS-232 ports, one parallel port, one PS/2 keyboard, one PS/2 mouse and one IrDA Tx/Rx connection. AAEON also offers the DTD service to design and manufacture carrier boards that utilize any and all of the above features along with any other requirements that suit your application. Applications Mobile Devices GPS Measurement Transportation Weighting System Features Onboard Intel¢ã§ Atom¢ã¢ N270 Processor Intel¢ã§ 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT, Up To 24-bit Dual-channel LVDS LCD, SDVO Connector AC97 2.3 Codec 2CH Audio PATA x 1, SATA 3.0Gb/s x 2 USB2.0 x 6 PCI-Express [x1] x 4 +5V Only Operation

Suppliers

Company
Product
Description
Supplier Links
XTX CPU Module With Onboard Intel Atom N270 Processor - XTX-945GSE - Aaeon Systems Inc.
Brea, CA, USA
XTX CPU Module With Onboard Intel Atom N270 Processor
XTX-945GSE
XTX CPU Module With Onboard Intel Atom N270 Processor XTX-945GSE
The XTX-945GSE features the Intel® Atom™ N270 1.6GHz processor with the 533MHz Front Side Bus, one 200-pin DDRII 400/533 SODIMM to support up to 2GB of system memory and the Intel® 945GSE + ICH7M that marries high speed expansion features with high performance and low power consumption. The XTX-945GSE accommodates four PCI-Express(x1), four 32-bit PCI, one LPC, one SMBus and one I2C bus to support expansion. One of the key features of the XTX CPU module is the cost-effective ability to upgrade the functions and performance of the system without the need to redesign the carrier board. An existing carrier board system can be easily enhanced by installing AAEON's XTX CPU module to verify functionality and performance. The XTX-945GSE supports the foundation interfaces found in many industrial systems such as one PATA and two SATA II for storage, two RS-232 ports, one parallel port, one PS/2 keyboard, one PS/2 mouse and one IrDA Tx/Rx connection. AAEON also offers the DTD service to design and manufacture carrier boards that utilize any and all of the above features along with any other requirements that suit your application. Applications Mobile Devices GPS Measurement Transportation Weighting System Features Onboard Intel¢ã§ Atom¢ã¢ N270 Processor Intel¢ã§ 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT, Up To 24-bit Dual-channel LVDS LCD, SDVO Connector AC97 2.3 Codec 2CH Audio PATA x 1, SATA 3.0Gb/s x 2 USB2.0 x 6 PCI-Express [x1] x 4 +5V Only Operation

The XTX-945GSE features the Intel® Atom™ N270 1.6GHz processor with the 533MHz Front Side Bus, one 200-pin DDRII 400/533 SODIMM to support up to 2GB of system memory and the Intel® 945GSE + ICH7M that marries high speed expansion features with high performance and low power consumption. The XTX-945GSE accommodates four PCI-Express(x1), four 32-bit PCI, one LPC, one SMBus and one I2C bus to support expansion.

One of the key features of the XTX CPU module is the cost-effective ability to upgrade the functions and performance of the system without the need to redesign the carrier board. An existing carrier board system can be easily enhanced by installing AAEON's XTX CPU module to verify functionality and performance. The XTX-945GSE supports the foundation interfaces found in many industrial systems such as one PATA and two SATA II for storage, two RS-232 ports, one parallel port, one PS/2 keyboard, one PS/2 mouse and one IrDA Tx/Rx connection. AAEON also offers the DTD service to design and manufacture carrier boards that utilize any and all of the above features along with any other requirements that suit your application.

Applications

  • Mobile Devices
  • GPS
  • Measurement
  • Transportation
  • Weighting System

Features

  • Onboard Intel¢Ã§ Atom¢Ã¢ N270 Processor
  • Intel¢Ã§ 945GSE + ICH7M
  • SODIMM DDR2 400/533 Memory, Max. 2 GB
  • 10/100Base-TX Ethernet
  • CRT, Up To 24-bit Dual-channel LVDS LCD, SDVO Connector
  • AC97 2.3 Codec 2CH Audio
  • PATA x 1, SATA 3.0Gb/s x 2
  • USB2.0 x 6
  • PCI-Express [x1] x 4
  • +5V Only Operation
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number XTX-945GSE
Product Name XTX CPU Module With Onboard Intel Atom N270 Processor
Processor / CPU Intel® AtomTM
Ports / Buses Parallel Interface; Serial Interface; USB
Features Watchdog Timer
Memory Type DDR2
Unlock Full Specs
to access all available technical data

Similar Products

COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Mini-ITX Form Factor Carrier Board For Qseven Module with Dual Displays and Two GbE - PQ7-C200 - American Portwell Technology Inc.
Specs
Form Factor Qseven
Processor / CPU Intel® AtomTM
Ports / Buses IEEE1394 (FireWire); PCI; PCIe; SATA; Serial Interface; USB
View Details
RISC CPU Board With TI OMAP 3503/3530 Processors - GENE-1350W1 - Aaeon Systems Inc.
Specs
Processor / CPU TI OMAP™ 3503/3530 600 MHz
Ports / Buses Serial Interface; USB
Features Watchdog Timer; RJ-45 Connectors
View Details