SBG Systems SAS Miniature MEMS Inertial Navigation System Ellipse-E Ext. aided INS

Description
Ellipse-E is a small-sized high performance Inertial Navigation System. It provides Roll, Pitch, Heading, and Heave, and computes Navigation data when connected to an external GPS. It accepts Odometer aiding to maintain the best accuracy in challenging environments. This light-weight sensor (49 grams) includes a MEMS-based Inertial Measurement Unit (IMU) and runs an enhanced Extended Kalman Filter (EKF) which fuses inertial and aiding information to provide accurate real time orientation and navigation data. High Accuracy for Such a Small Sensor: 0.1° Roll and Pitch over 360° 0.5° Heading (When connected to GPS) 5 cm Real-time Heave, adjusted to the wave period Position accuracy depends on the external GPS Key Features: Very Low Noise Gyroscopes Connection to external GPS and Odometer (DMI) IP 68 Enclosure 200 Hz Output Rate Connect a GPS and an Odometer for a Smooth Trajectory Ellipse-E is incredibly versatile. You can use your own GPS/GNSS for Navigation data. The internal Kalman Filter will fuse in real-time inertial and GPS data for enhanced position and orientation measurements. For Land applications, the Ellipse-E becomes a powerful dead reckoning solution when connected to an odometer. APPLICATIONS Marine Connect the Ellipse-E to an external dual antenna GPS receiver to get accurate navigation and heading information without relying on magnetometers. Ellipse is designed to operate in Marine and Subsea applications. Resistant to water and rugged to magnetic interferences, Ellipse-E also provides advanced heave which adjusts automatically to the wave frequency. Land When connected to an external GPS and an odometer (DMI), the Ellipse-E provides a more robust position, even in GPS challenging environments. The Ellipse-E is also compatible with RTK GPS receivers, providing a centimeter level positioning accuracy, while improving the GPS solution robustness. It is a versatile solution for high demanding applications such as UGV navigation, Car Testing or entry-level Mobile Mapping. Aerospace Ellipse-E provides very accurate attitude data, and position information when connected to the aircraft GPS. Robust and extensively calibrated and tested, the Ellipse-E operates in all weather conditions, making it relevant for aerospace applications such as Avionics, Flight Analysis, etc. OEM Version This lighter version of the Ellipse-N will benefit to designers who are searching for high performance in a light-weight (12 grams) and compact package. This OEM version is more robust and easier to integrate than traditional PCB boards OEM modules. Development Kit SBG Systems has designed a powerful and easy-to-use Development Kit. In just a few seconds, you start evaluating and configuring your inertial sensor and integrate it in your system.
Datasheet
Description
Ellipse-E is a small-sized high performance Inertial Navigation System. It provides Roll, Pitch, Heading, and Heave, and computes Navigation data when connected to an external GPS. It accepts Odometer aiding to maintain the best accuracy in challenging environments. This light-weight sensor (49 grams) includes a MEMS-based Inertial Measurement Unit (IMU) and runs an enhanced Extended Kalman Filter (EKF) which fuses inertial and aiding information to provide accurate real time orientation and navigation data. High Accuracy for Such a Small Sensor: 0.1° Roll and Pitch over 360° 0.5° Heading (When connected to GPS) 5 cm Real-time Heave, adjusted to the wave period Position accuracy depends on the external GPS Key Features: Very Low Noise Gyroscopes Connection to external GPS and Odometer (DMI) IP 68 Enclosure 200 Hz Output Rate Connect a GPS and an Odometer for a Smooth Trajectory Ellipse-E is incredibly versatile. You can use your own GPS/GNSS for Navigation data. The internal Kalman Filter will fuse in real-time inertial and GPS data for enhanced position and orientation measurements. For Land applications, the Ellipse-E becomes a powerful dead reckoning solution when connected to an odometer. APPLICATIONS Marine Connect the Ellipse-E to an external dual antenna GPS receiver to get accurate navigation and heading information without relying on magnetometers. Ellipse is designed to operate in Marine and Subsea applications. Resistant to water and rugged to magnetic interferences, Ellipse-E also provides advanced heave which adjusts automatically to the wave frequency. Land When connected to an external GPS and an odometer (DMI), the Ellipse-E provides a more robust position, even in GPS challenging environments. The Ellipse-E is also compatible with RTK GPS receivers, providing a centimeter level positioning accuracy, while improving the GPS solution robustness. It is a versatile solution for high demanding applications such as UGV navigation, Car Testing or entry-level Mobile Mapping. Aerospace Ellipse-E provides very accurate attitude data, and position information when connected to the aircraft GPS. Robust and extensively calibrated and tested, the Ellipse-E operates in all weather conditions, making it relevant for aerospace applications such as Avionics, Flight Analysis, etc. OEM Version This lighter version of the Ellipse-N will benefit to designers who are searching for high performance in a light-weight (12 grams) and compact package. This OEM version is more robust and easier to integrate than traditional PCB boards OEM modules. Development Kit SBG Systems has designed a powerful and easy-to-use Development Kit. In just a few seconds, you start evaluating and configuring your inertial sensor and integrate it in your system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature MEMS Inertial Navigation System - Ellipse-E Ext. aided INS - SBG Systems SAS
Huntington Beach, CA, USA
Miniature MEMS Inertial Navigation System
Ellipse-E Ext. aided INS
Miniature MEMS Inertial Navigation System Ellipse-E Ext. aided INS
Ellipse-E is a small-sized high performance Inertial Navigation System. It provides Roll, Pitch, Heading, and Heave, and computes Navigation data when connected to an external GPS. It accepts Odometer aiding to maintain the best accuracy in challenging environments. This light-weight sensor (49 grams) includes a MEMS-based Inertial Measurement Unit (IMU) and runs an enhanced Extended Kalman Filter (EKF) which fuses inertial and aiding information to provide accurate real time orientation and navigation data. High Accuracy for Such a Small Sensor: 0.1° Roll and Pitch over 360° 0.5° Heading (When connected to GPS) 5 cm Real-time Heave, adjusted to the wave period Position accuracy depends on the external GPS Key Features: Very Low Noise Gyroscopes Connection to external GPS and Odometer (DMI) IP 68 Enclosure 200 Hz Output Rate Connect a GPS and an Odometer for a Smooth Trajectory Ellipse-E is incredibly versatile. You can use your own GPS/GNSS for Navigation data. The internal Kalman Filter will fuse in real-time inertial and GPS data for enhanced position and orientation measurements. For Land applications, the Ellipse-E becomes a powerful dead reckoning solution when connected to an odometer. APPLICATIONS Marine Connect the Ellipse-E to an external dual antenna GPS receiver to get accurate navigation and heading information without relying on magnetometers. Ellipse is designed to operate in Marine and Subsea applications. Resistant to water and rugged to magnetic interferences, Ellipse-E also provides advanced heave which adjusts automatically to the wave frequency. Land When connected to an external GPS and an odometer (DMI), the Ellipse-E provides a more robust position, even in GPS challenging environments. The Ellipse-E is also compatible with RTK GPS receivers, providing a centimeter level positioning accuracy, while improving the GPS solution robustness. It is a versatile solution for high demanding applications such as UGV navigation, Car Testing or entry-level Mobile Mapping. Aerospace Ellipse-E provides very accurate attitude data, and position information when connected to the aircraft GPS. Robust and extensively calibrated and tested, the Ellipse-E operates in all weather conditions, making it relevant for aerospace applications such as Avionics, Flight Analysis, etc. OEM Version This lighter version of the Ellipse-N will benefit to designers who are searching for high performance in a light-weight (12 grams) and compact package. This OEM version is more robust and easier to integrate than traditional PCB boards OEM modules. Development Kit SBG Systems has designed a powerful and easy-to-use Development Kit. In just a few seconds, you start evaluating and configuring your inertial sensor and integrate it in your system.

Ellipse-E is a small-sized high performance Inertial Navigation System. It provides Roll, Pitch, Heading, and Heave, and computes Navigation data when connected to an external GPS. It accepts Odometer aiding to maintain the best accuracy in challenging environments.

This light-weight sensor (49 grams) includes a MEMS-based Inertial Measurement Unit (IMU) and runs an enhanced Extended Kalman Filter (EKF) which fuses inertial and aiding information to provide accurate real time orientation and navigation data.

High Accuracy for Such a Small Sensor:

  • 0.1° Roll and Pitch over 360°
  • 0.5° Heading (When connected to GPS)
  • 5 cm Real-time Heave, adjusted to the wave period
  • Position accuracy depends on the external GPS

Key Features:

  • Very Low Noise Gyroscopes
  • Connection to external GPS and Odometer (DMI)
  • IP 68 Enclosure
  • 200 Hz Output Rate

Connect a GPS and an Odometer for a Smooth Trajectory

Ellipse-E is incredibly versatile. You can use your own GPS/GNSS for Navigation data. The internal Kalman Filter will fuse in real-time inertial and GPS data for enhanced position and orientation measurements. For Land applications, the Ellipse-E becomes a powerful dead reckoning solution when connected to an odometer.

APPLICATIONS

Marine

Connect the Ellipse-E to an external dual antenna GPS receiver to get accurate navigation and heading information without relying on magnetometers. Ellipse is designed to operate in Marine and Subsea applications. Resistant to water and rugged to magnetic interferences, Ellipse-E also provides advanced heave which adjusts automatically to the wave frequency.

Land

When connected to an external GPS and an odometer (DMI), the Ellipse-E provides a more robust position, even in GPS challenging environments. The Ellipse-E is also compatible with RTK GPS receivers, providing a centimeter level positioning accuracy, while improving the GPS solution robustness. It is a versatile solution for high demanding applications such as UGV navigation, Car Testing or entry-level Mobile Mapping.

Aerospace

Ellipse-E provides very accurate attitude data, and position information when connected to the aircraft GPS. Robust and extensively calibrated and tested, the Ellipse-E operates in all weather conditions, making it relevant for aerospace applications such as Avionics, Flight Analysis, etc.

OEM Version

This lighter version of the Ellipse-N will benefit to designers who are searching for high performance in a light-weight (12 grams) and compact package.

This OEM version is more robust and easier to integrate than traditional PCB boards OEM modules.

Development Kit

SBG Systems has designed a powerful and easy-to-use Development Kit. In just a few seconds, you start evaluating and configuring your inertial sensor and integrate it in your system.

Supplier's Site Datasheet

Technical Specifications

  SBG Systems SAS
Product Category Inertial Navigation Systems
Product Number Ellipse-E Ext. aided INS
Product Name Miniature MEMS Inertial Navigation System
Output Options Serial / Digital; Network / Fieldbus Output
Features GPS Aided
Angular / Rotary Axes Triaxial
Linear Axes Triaxial
Rated Angular / Rotary Rates 450 to 1000 deg/sec
Unlock Full Specs
to access all available technical data

Similar Products

Tri-axis MEMS Gyro - G300D Gyro - Gladiator Technologies, Inc.
Gladiator Technologies, Inc.
Specs
Angular / Rotary Axes Triaxial
View Details
Motion Tracker - IMT40 - Imego
Specs
Output Options Serial / Digital
Features Data Recorder
Angular / Rotary Axes Triaxial
View Details
Miniature Angular Rate Sensor, KA Sensors Motorsport - KG Series - PMC Engineering LLC
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 200 deg/sec
View Details