SBG Systems SAS High Accuracy MEMS Inertial Navigation System with Embedded GNSS Receiver Apogee-N GNSS/INS

Description
Apogee-N is a highly accurate Inertial Navigation System with embedded GNSS receiver for real-time and post-processing operations. The ITAR Free Apogee-N is the most accurate INS/GNSS based on the robust and cost-effective MEMS technology. High Accuracy: 0.008° Roll & Pitch (RTK) 0.02° Heading (RTK) 1 cm Position (RTK) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-N embeds: The latest MEMS gyroscopes and accelerometers The latest tri-frequency GNSS receiver with one Survey grade antenna A Web Interface for Easy Configuration A 48h Internal Data Logger for Post-processing The Latest Tri-frequency GNSS receiver – RTK, TerraStar, Veripos Positioning This state-of-the-art INS/GNSS integrates the last generation of Tri-frequency GNSS receiver which supports RTK, TerraStar and Veripos positioning services. It is the smallest and lightest integrated inertial navigation system at this level of performance. Extensive Heave Calculation The Apogee provides a real-time heave accurate to 5 cm. For more simplicity, the user doesn’t have to enter the wave frequency; the Apogee automatically detects it and constantly adjusts to it. Apogee comes also with a unique delayed heave feature with no additional software nor user action. This specific algorithm allows a more extensive calculation, resulting in a heave accurate to 2 cm displayed in real-time with a little delay. Applications Land Apogee-N is an all-in-one solution that provides accurate trajectory even in urban canyons, forest, or tunnel. It handles GPS outages thanks to a tight integration of inertial, GNSS, and odometer information. Apogee-N is a smart choice for all advanced Land Mobile Mapping application. Aerospace Apogee-N is the ultimate INS for Aerial Mapping, Photogrammetry or Remote Sensing projects. Thanks to its very low noise gyroscopes, it delivers accurate and stable orientation and position data, both real time or post processing. It's also a cutting edge solution for strategic UAV navigation and advanced payload stabilization. Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.).
Datasheet
Description
Apogee-N is a highly accurate Inertial Navigation System with embedded GNSS receiver for real-time and post-processing operations. The ITAR Free Apogee-N is the most accurate INS/GNSS based on the robust and cost-effective MEMS technology. High Accuracy: 0.008° Roll & Pitch (RTK) 0.02° Heading (RTK) 1 cm Position (RTK) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-N embeds: The latest MEMS gyroscopes and accelerometers The latest tri-frequency GNSS receiver with one Survey grade antenna A Web Interface for Easy Configuration A 48h Internal Data Logger for Post-processing The Latest Tri-frequency GNSS receiver – RTK, TerraStar, Veripos Positioning This state-of-the-art INS/GNSS integrates the last generation of Tri-frequency GNSS receiver which supports RTK, TerraStar and Veripos positioning services. It is the smallest and lightest integrated inertial navigation system at this level of performance. Extensive Heave Calculation The Apogee provides a real-time heave accurate to 5 cm. For more simplicity, the user doesn’t have to enter the wave frequency; the Apogee automatically detects it and constantly adjusts to it. Apogee comes also with a unique delayed heave feature with no additional software nor user action. This specific algorithm allows a more extensive calculation, resulting in a heave accurate to 2 cm displayed in real-time with a little delay. Applications Land Apogee-N is an all-in-one solution that provides accurate trajectory even in urban canyons, forest, or tunnel. It handles GPS outages thanks to a tight integration of inertial, GNSS, and odometer information. Apogee-N is a smart choice for all advanced Land Mobile Mapping application. Aerospace Apogee-N is the ultimate INS for Aerial Mapping, Photogrammetry or Remote Sensing projects. Thanks to its very low noise gyroscopes, it delivers accurate and stable orientation and position data, both real time or post processing. It's also a cutting edge solution for strategic UAV navigation and advanced payload stabilization. Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy MEMS Inertial Navigation System with Embedded GNSS Receiver - Apogee-N GNSS/INS - SBG Systems SAS
Huntington Beach, CA, USA
High Accuracy MEMS Inertial Navigation System with Embedded GNSS Receiver
Apogee-N GNSS/INS
High Accuracy MEMS Inertial Navigation System with Embedded GNSS Receiver Apogee-N GNSS/INS
Apogee-N is a highly accurate Inertial Navigation System with embedded GNSS receiver for real-time and post-processing operations. The ITAR Free Apogee-N is the most accurate INS/GNSS based on the robust and cost-effective MEMS technology. High Accuracy: 0.008° Roll & Pitch (RTK) 0.02° Heading (RTK) 1 cm Position (RTK) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-N embeds: The latest MEMS gyroscopes and accelerometers The latest tri-frequency GNSS receiver with one Survey grade antenna A Web Interface for Easy Configuration A 48h Internal Data Logger for Post-processing The Latest Tri-frequency GNSS receiver – RTK, TerraStar, Veripos Positioning This state-of-the-art INS/GNSS integrates the last generation of Tri-frequency GNSS receiver which supports RTK, TerraStar and Veripos positioning services. It is the smallest and lightest integrated inertial navigation system at this level of performance. Extensive Heave Calculation The Apogee provides a real-time heave accurate to 5 cm. For more simplicity, the user doesn’t have to enter the wave frequency; the Apogee automatically detects it and constantly adjusts to it. Apogee comes also with a unique delayed heave feature with no additional software nor user action. This specific algorithm allows a more extensive calculation, resulting in a heave accurate to 2 cm displayed in real-time with a little delay. Applications Land Apogee-N is an all-in-one solution that provides accurate trajectory even in urban canyons, forest, or tunnel. It handles GPS outages thanks to a tight integration of inertial, GNSS, and odometer information. Apogee-N is a smart choice for all advanced Land Mobile Mapping application. Aerospace Apogee-N is the ultimate INS for Aerial Mapping, Photogrammetry or Remote Sensing projects. Thanks to its very low noise gyroscopes, it delivers accurate and stable orientation and position data, both real time or post processing. It's also a cutting edge solution for strategic UAV navigation and advanced payload stabilization. Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.).

Apogee-N is a highly accurate Inertial Navigation System with embedded GNSS receiver for real-time and post-processing operations. The ITAR Free Apogee-N is the most accurate INS/GNSS based on the robust and cost-effective MEMS technology.

High Accuracy:

  • 0.008° Roll & Pitch (RTK)
  • 0.02° Heading (RTK)
  • 1 cm Position (RTK)
  • 5 cm Real-time Heave
  • 2 cm Delayed Heave

Apogee-N embeds:

  • The latest MEMS gyroscopes and accelerometers
  • The latest tri-frequency GNSS receiver with one Survey grade antenna
  • A Web Interface for Easy Configuration
  • A 48h Internal Data Logger for Post-processing

The Latest Tri-frequency GNSS receiver – RTK, TerraStar, Veripos Positioning

This state-of-the-art INS/GNSS integrates the last generation of Tri-frequency GNSS receiver which supports RTK, TerraStar and Veripos positioning services. It is the smallest and lightest integrated inertial navigation system at this level of performance.

Extensive Heave Calculation

The Apogee provides a real-time heave accurate to 5 cm. For more simplicity, the user doesn’t have to enter the wave frequency; the Apogee automatically detects it and constantly adjusts to it.

Apogee comes also with a unique delayed heave feature with no additional software nor user action. This specific algorithm allows a more extensive calculation, resulting in a heave accurate to 2 cm displayed in real-time with a little delay.

Applications

Land

Apogee-N is an all-in-one solution that provides accurate trajectory even in urban canyons, forest, or tunnel. It handles GPS outages thanks to a tight integration of inertial, GNSS, and odometer information. Apogee-N is a smart choice for all advanced Land Mobile Mapping application.

Aerospace

Apogee-N is the ultimate INS for Aerial Mapping, Photogrammetry or Remote Sensing projects. Thanks to its very low noise gyroscopes, it delivers accurate and stable orientation and position data, both real time or post processing. It's also a cutting edge solution for strategic UAV navigation and advanced payload stabilization.

Complementary Equipment and Software

Connection, Synchronization, and Positioning

The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.).

Supplier's Site Datasheet

Technical Specifications

  SBG Systems SAS
Product Category Inertial Navigation Systems
Product Number Apogee-N GNSS/INS
Product Name High Accuracy MEMS Inertial Navigation System with Embedded GNSS Receiver
Output Options Serial / Digital; Network / Fieldbus Output
Features Data Recorder; GPS Aided
Angular / Rotary Axes Triaxial
Linear Axes Triaxial
Rated Angular / Rotary Rates 100 deg/sec
Unlock Full Specs
to access all available technical data

Similar Products

High Performance MEMS ITAR Free Inertial Navigation System with integrated GPS + GLONASS receiver. - Ekinox-N GPS Aided INS - SBG Systems SAS
Specs
Output Options Serial / Digital; Network / Fieldbus Output
Features Data Recorder; GPS Aided
Angular / Rotary Axes Triaxial
View Details
GNSS-Aided Inertial Navigation System - 3DM-GX5-45™ - LORD MicroStrain Sensing Systems
Specs
Output Options Serial / Digital
Product Standards RoHS
Additional Outputs Magnetic Field
View Details
Sub-Miniature Orientation Sensor - OS3D - Inertial Labs, Inc.
Specs
Output Options Serial / Digital
Additional Outputs Magnetic Field
Features Data Recorder (optional feature)
View Details
Miniature Angular Rate Sensor, KA Sensors Motorsport - KG Series - PMC Engineering LLC
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 200 deg/sec
View Details