SBG Systems SAS Miniature MEMS Inertial Navigation System (INS) with Integrated GNSS Receiver Ellipse-N INS/GPS

Description
Ellipse-N is a small-sized high performance Inertial Navigation System (INS) with integrated GNSS receiver. It provides Roll, Pitch, Heading, Heave, and Navigation data. This light-weight sensor includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three accelerometers, and three magnetometers. It runs an enhanced Extended Kalman Filter (EKF) which fuses inertial data with GNSS, Odometer, and DGPS information for excellent orientation and navigation data in the most challenging environments. High Accuracy for such a Small sensor: 0.1° Roll and Pitch over 360° 0.5° Heading (GNSS aided) 5 cm Real-time Heave, adjusted to the wave period 2 m GNSS Position Key Features: Very Low Noise Gyroscopes GPS + GLONASS / BEIDOU receiver Differential Corrections (RTCM) Connection to Odometer 200 Hz Output Rate All-in-one Powerfull INS/GNSS Ellipse-N is a full-featured miniature inertial navigation sensor. It embeds the latest generation of GNSS receivers (GPS/GLONASS/BEIDOU/ GALILEO) for a better satellite availability in harsh GPS environments (i.e urban canyons). In addition to provide accurate position and velocity, the GPS aiding allows the Ellipse-N to maintain accurate orientation even during long term accelerations. This advanced inertial sensor additionally accepts differential corrections for even more precise navigation data. Applications Marine For such a compact and cost-effective sensor, Ellipse-N features an advanced heave capability which automatically adjusts to the wave period. Ellipse-N is water-resistant (IP68) and is perfectly suited to marine applications such as Unmanned Marine Vehicle (UMV) orientation and navigation, Buoy or Racing Boat Motion Monitoring, etc. Land Additionally to embedding a GNSS receiver and accepting differential corrections, Ellipse-N can be connected to an odometer for a smooth trajectory in urban canyons, tunnels, and forest. Ellipse-N is perfectly fitted to Car Motion Analysis or Unmanned Ground Vehicle (UGV) navigation for example. Aerospace The internal GNSS receiver combined with DGPS corrections makes the Ellipse-N the ideal solution for aerospace applications where high performance is needed in a compact sensor such as Avionics or UAV Navigation. Temperature calibrated, the Ellipse-N provides reliable attitude and positioning data even during temperature variations. OEM Version This lighter version of the Ellipse-N will benefit to designers who are searching for high performance in a light-weight (12 grams) and compact package. This OEM version is more robust and easier to integrate than traditional PCB boards OEM modules. Development Kit SBG Systems has designed a powerful and easy-to-use Development Kit. In just a few seconds, you start evaluating and configuring your inertial sensor and integrate it in your system.
Datasheet
Description
Ellipse-N is a small-sized high performance Inertial Navigation System (INS) with integrated GNSS receiver. It provides Roll, Pitch, Heading, Heave, and Navigation data. This light-weight sensor includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three accelerometers, and three magnetometers. It runs an enhanced Extended Kalman Filter (EKF) which fuses inertial data with GNSS, Odometer, and DGPS information for excellent orientation and navigation data in the most challenging environments. High Accuracy for such a Small sensor: 0.1° Roll and Pitch over 360° 0.5° Heading (GNSS aided) 5 cm Real-time Heave, adjusted to the wave period 2 m GNSS Position Key Features: Very Low Noise Gyroscopes GPS + GLONASS / BEIDOU receiver Differential Corrections (RTCM) Connection to Odometer 200 Hz Output Rate All-in-one Powerfull INS/GNSS Ellipse-N is a full-featured miniature inertial navigation sensor. It embeds the latest generation of GNSS receivers (GPS/GLONASS/BEIDOU/ GALILEO) for a better satellite availability in harsh GPS environments (i.e urban canyons). In addition to provide accurate position and velocity, the GPS aiding allows the Ellipse-N to maintain accurate orientation even during long term accelerations. This advanced inertial sensor additionally accepts differential corrections for even more precise navigation data. Applications Marine For such a compact and cost-effective sensor, Ellipse-N features an advanced heave capability which automatically adjusts to the wave period. Ellipse-N is water-resistant (IP68) and is perfectly suited to marine applications such as Unmanned Marine Vehicle (UMV) orientation and navigation, Buoy or Racing Boat Motion Monitoring, etc. Land Additionally to embedding a GNSS receiver and accepting differential corrections, Ellipse-N can be connected to an odometer for a smooth trajectory in urban canyons, tunnels, and forest. Ellipse-N is perfectly fitted to Car Motion Analysis or Unmanned Ground Vehicle (UGV) navigation for example. Aerospace The internal GNSS receiver combined with DGPS corrections makes the Ellipse-N the ideal solution for aerospace applications where high performance is needed in a compact sensor such as Avionics or UAV Navigation. Temperature calibrated, the Ellipse-N provides reliable attitude and positioning data even during temperature variations. OEM Version This lighter version of the Ellipse-N will benefit to designers who are searching for high performance in a light-weight (12 grams) and compact package. This OEM version is more robust and easier to integrate than traditional PCB boards OEM modules. Development Kit SBG Systems has designed a powerful and easy-to-use Development Kit. In just a few seconds, you start evaluating and configuring your inertial sensor and integrate it in your system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature MEMS Inertial Navigation System (INS) with Integrated GNSS Receiver - Ellipse-N INS/GPS - SBG Systems SAS
Huntington Beach, CA, USA
Miniature MEMS Inertial Navigation System (INS) with Integrated GNSS Receiver
Ellipse-N INS/GPS
Miniature MEMS Inertial Navigation System (INS) with Integrated GNSS Receiver Ellipse-N INS/GPS
Ellipse-N is a small-sized high performance Inertial Navigation System (INS) with integrated GNSS receiver. It provides Roll, Pitch, Heading, Heave, and Navigation data. This light-weight sensor includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three accelerometers, and three magnetometers. It runs an enhanced Extended Kalman Filter (EKF) which fuses inertial data with GNSS, Odometer, and DGPS information for excellent orientation and navigation data in the most challenging environments. High Accuracy for such a Small sensor: 0.1° Roll and Pitch over 360° 0.5° Heading (GNSS aided) 5 cm Real-time Heave, adjusted to the wave period 2 m GNSS Position Key Features: Very Low Noise Gyroscopes GPS + GLONASS / BEIDOU receiver Differential Corrections (RTCM) Connection to Odometer 200 Hz Output Rate All-in-one Powerfull INS/GNSS Ellipse-N is a full-featured miniature inertial navigation sensor. It embeds the latest generation of GNSS receivers (GPS/GLONASS/BEIDOU/ GALILEO) for a better satellite availability in harsh GPS environments (i.e urban canyons). In addition to provide accurate position and velocity, the GPS aiding allows the Ellipse-N to maintain accurate orientation even during long term accelerations. This advanced inertial sensor additionally accepts differential corrections for even more precise navigation data. Applications Marine For such a compact and cost-effective sensor, Ellipse-N features an advanced heave capability which automatically adjusts to the wave period. Ellipse-N is water-resistant (IP68) and is perfectly suited to marine applications such as Unmanned Marine Vehicle (UMV) orientation and navigation, Buoy or Racing Boat Motion Monitoring, etc. Land Additionally to embedding a GNSS receiver and accepting differential corrections, Ellipse-N can be connected to an odometer for a smooth trajectory in urban canyons, tunnels, and forest. Ellipse-N is perfectly fitted to Car Motion Analysis or Unmanned Ground Vehicle (UGV) navigation for example. Aerospace The internal GNSS receiver combined with DGPS corrections makes the Ellipse-N the ideal solution for aerospace applications where high performance is needed in a compact sensor such as Avionics or UAV Navigation. Temperature calibrated, the Ellipse-N provides reliable attitude and positioning data even during temperature variations. OEM Version This lighter version of the Ellipse-N will benefit to designers who are searching for high performance in a light-weight (12 grams) and compact package. This OEM version is more robust and easier to integrate than traditional PCB boards OEM modules. Development Kit SBG Systems has designed a powerful and easy-to-use Development Kit. In just a few seconds, you start evaluating and configuring your inertial sensor and integrate it in your system.

Ellipse-N is a small-sized high performance Inertial Navigation System (INS) with integrated GNSS receiver. It provides Roll, Pitch, Heading, Heave, and Navigation data.

This light-weight sensor includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three accelerometers, and three magnetometers. It runs an enhanced Extended Kalman Filter (EKF) which fuses inertial data with GNSS, Odometer, and DGPS information for excellent orientation and navigation data in the most challenging environments.

High Accuracy for such a Small sensor:

  • 0.1° Roll and Pitch over 360°
  • 0.5° Heading (GNSS aided)
  • 5 cm Real-time Heave, adjusted to the wave period
  • 2 m GNSS Position

Key Features:

  • Very Low Noise Gyroscopes
  • GPS + GLONASS / BEIDOU receiver
  • Differential Corrections (RTCM)
  • Connection to Odometer
  • 200 Hz Output Rate

All-in-one Powerfull INS/GNSS

Ellipse-N is a full-featured miniature inertial navigation sensor. It embeds the latest generation of GNSS receivers (GPS/GLONASS/BEIDOU/GALILEO) for a better satellite availability in harsh GPS environments (i.e urban canyons). In addition to provide accurate position and velocity, the GPS aiding allows the Ellipse-N to maintain accurate orientation even during long term accelerations. This advanced inertial sensor additionally accepts differential corrections for even more precise navigation data.

Applications

Marine

For such a compact and cost-effective sensor, Ellipse-N features an advanced heave capability which automatically adjusts to the wave period. Ellipse-N is water-resistant (IP68) and is perfectly suited to marine applications such as Unmanned Marine Vehicle (UMV) orientation and navigation, Buoy or Racing Boat Motion Monitoring, etc.

Land

Additionally to embedding a GNSS receiver and accepting differential corrections, Ellipse-N can be connected to an odometer for a smooth trajectory in urban canyons, tunnels, and forest. Ellipse-N is perfectly fitted to Car Motion Analysis or Unmanned Ground Vehicle (UGV) navigation for example.

Aerospace

The internal GNSS receiver combined with DGPS corrections makes the Ellipse-N the ideal solution for aerospace applications where high performance is needed in a compact sensor such as Avionics or UAV Navigation. Temperature calibrated, the Ellipse-N provides reliable attitude and positioning data even during temperature variations.

OEM Version

This lighter version of the Ellipse-N will benefit to designers who are searching for high performance in a light-weight (12 grams) and compact package.

This OEM version is more robust and easier to integrate than traditional PCB boards OEM modules.

Development Kit

SBG Systems has designed a powerful and easy-to-use Development Kit. In just a few seconds, you start evaluating and configuring your inertial sensor and integrate it in your system.

Supplier's Site Datasheet

Technical Specifications

  SBG Systems SAS
Product Category Inertial Navigation Systems
Product Number Ellipse-N INS/GPS
Product Name Miniature MEMS Inertial Navigation System (INS) with Integrated GNSS Receiver
Output Options Serial / Digital; Network / Fieldbus Output
Angular / Rotary Axes Triaxial
Linear Axes Triaxial
Rated Angular / Rotary Rates 450 to 1000 deg/sec
Bandwidth 250 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Angular Rate Sensor, KA Sensors Motorsport - KG Series - PMC Engineering LLC
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 200 deg/sec
View Details
High Performance MEMS Underwater Inertial Navigation System - Ekinox-U Subsea INS - SBG Systems SAS
Specs
Output Options Serial / Digital; Network / Fieldbus Output
Features Data Recorder; GPS Aided
Angular / Rotary Axes Triaxial
View Details
Tri-axis MEMS Gyro - G300D Gyro - Gladiator Technologies, Inc.
Gladiator Technologies, Inc.
Specs
Angular / Rotary Axes Triaxial
View Details