Sames North American Corporation Airless Paint Pump 34F60

Description
Unique Flowmax® Bellows technology Extended lifetime Easy maintenance Performance Stainless steel wetted parts makes pump compatible with large range of materials Uses latest air motor technology for quiet operation Floating piston reduces material shear Productivity Flowmax® technology for maintenance-free service - no lubricating cup Floating piston technology for increased seal life External valve assemble for easy, quick access & fast service Sustainability Flowmax® Bellows technology delivers extended lifetime & reliability (patented lifetime up to 10.000.000 cycles)
Request a Quote
Description
Unique Flowmax® Bellows technology Extended lifetime Easy maintenance Performance Stainless steel wetted parts makes pump compatible with large range of materials Uses latest air motor technology for quiet operation Floating piston reduces material shear Productivity Flowmax® technology for maintenance-free service - no lubricating cup Floating piston technology for increased seal life External valve assemble for easy, quick access & fast service Sustainability Flowmax® Bellows technology delivers extended lifetime & reliability (patented lifetime up to 10.000.000 cycles)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Airless Paint Pump - 34F60 - Sames North American Corporation
Plymouth, MI, United States
Airless Paint Pump
34F60
Airless Paint Pump 34F60
Unique Flowmax® Bellows technology Extended lifetime Easy maintenance Performance Stainless steel wetted parts makes pump compatible with large range of materials Uses latest air motor technology for quiet operation Floating piston reduces material shear Productivity Flowmax® technology for maintenance-free service - no lubricating cup Floating piston technology for increased seal life External valve assemble for easy, quick access & fast service Sustainability Flowmax® Bellows technology delivers extended lifetime & reliability (patented lifetime up to 10.000.000 cycles)
  • Unique Flowmax® Bellows technology
  • Extended lifetime
  • Easy maintenance

Performance

  • Stainless steel wetted parts makes pump compatible with large range of materials
  • Uses latest air motor technology for quiet operation
  • Floating piston reduces material shear

Productivity

  • Flowmax® technology for maintenance-free service - no lubricating cup
  • Floating piston technology for increased seal life
  • External valve assemble for easy, quick access & fast service

Sustainability

  • Flowmax® Bellows technology delivers extended lifetime & reliability (patented lifetime up to 10.000.000 cycles)
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 34F60
Product Name Airless Paint Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 2900.8 psi (2039 m of Water)
Liquid Flow 0.475 GPM (1.80 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Clean Paint Gear Pump 10cc -  - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Gear Pump; Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Mixing & Dosing Paint Pump - PU 2125 F - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Dosing Pump; Drum Pump; Metering Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 87.0 psi (61.18 m of Water)
Liquid Flow 0.925 GPM (3.50 L/min)
View Details
Airless Paint Pump - AZUR™ 52C225 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 4525.2 psi (3182 m of Water)
Liquid Flow 1.188 GPM (4.50 L/min)
View Details
Sealant and Adhesive Extrusion Pump - REXSON 60C60 - Sames North American Corporation
Specs
Pump Type Drum Pump; Positive Displacement Pump
Discharge Pressure 5221.4 psi (3671 m of Water)
Liquid Flow 0.238 GPM (0.90 L/min)
View Details