Sames North American Corporation Airmix® Flowmax Paint Pump 17F60

Description
Unique Flowmax® Bellows technology Extended lifetime Easy maintenance Performance: Stainless steel wetted parts makes pump compatible with large range of materials Uses latest air motor technology for quiet operation Floating piston reduces material shear Productivity: Flowmax® technology for maintenance-free service - no lubricating cup Floating piston technology for increased seal life External valve assemble for easy, quick access & fast service Sustainability: Flowmax® Bellows technology delivers extended lifetime & reliability (patented lifetime up to 10.000.000 cycles)
Request a Quote
Description
Unique Flowmax® Bellows technology Extended lifetime Easy maintenance Performance: Stainless steel wetted parts makes pump compatible with large range of materials Uses latest air motor technology for quiet operation Floating piston reduces material shear Productivity: Flowmax® technology for maintenance-free service - no lubricating cup Floating piston technology for increased seal life External valve assemble for easy, quick access & fast service Sustainability: Flowmax® Bellows technology delivers extended lifetime & reliability (patented lifetime up to 10.000.000 cycles)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Airmix® Flowmax Paint Pump - 17F60 - Sames North American Corporation
Plymouth, MI, United States
Airmix® Flowmax Paint Pump
17F60
Airmix® Flowmax Paint Pump 17F60
Unique Flowmax® Bellows technology Extended lifetime Easy maintenance Performance: Stainless steel wetted parts makes pump compatible with large range of materials Uses latest air motor technology for quiet operation Floating piston reduces material shear Productivity: Flowmax® technology for maintenance-free service - no lubricating cup Floating piston technology for increased seal life External valve assemble for easy, quick access & fast service Sustainability: Flowmax® Bellows technology delivers extended lifetime & reliability (patented lifetime up to 10.000.000 cycles)
  • Unique Flowmax® Bellows technology
  • Extended lifetime
  • Easy maintenance

Performance:

  • Stainless steel wetted parts makes pump compatible with large range of materials
  • Uses latest air motor technology for quiet operation
  • Floating piston reduces material shear

Productivity:

  • Flowmax® technology for maintenance-free service - no lubricating cup
  • Floating piston technology for increased seal life
  • External valve assemble for easy, quick access & fast service

Sustainability:

  • Flowmax® Bellows technology delivers extended lifetime & reliability (patented lifetime up to 10.000.000 cycles)
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 17F60
Product Name Airmix® Flowmax Paint Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1450.4 psi (1020 m of Water)
Liquid Flow 0.475 GPM (1.80 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Airless Paint Pump - 40F100 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Airmix® Paint Pump - 30C25 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 2610.7 to 2625.2 psi (1835 to 1846 m of Water)
Liquid Flow 0.198 to 0.462 GPM (0.75 to 1.75 L/min)
View Details
Powder Paint Pump - CS130 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Paint Pump - 02C85 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 0.686 GPM (2.60 L/min)
View Details