Sames North American Corporation Pressure Airspray Spray Gun FSTART P

Description
DESCRIPTION Good value for money Comfortable spray gun Easy to repair Performance 1 Fine adjustments to achieve the perfect spray pattern for all applications SAMES finishing quality at entry price level SAMES's experience in Airspray since 1924 Productivity 2 “Fine atomization” aircap adjustable to 360° 3 Soft springs for a responsive and reduced trigger pull 3 New trigger design for more comfort 4 One of the lightest manual spray guns in its category ensuring a reduction of carpal tunnel injuries Sustainability 5 Aluminum body for easy cleaning A small investment for long term use: Only one maintenance kit for reduced inventory
Request a Quote
Description
DESCRIPTION Good value for money Comfortable spray gun Easy to repair Performance 1 Fine adjustments to achieve the perfect spray pattern for all applications SAMES finishing quality at entry price level SAMES's experience in Airspray since 1924 Productivity 2 “Fine atomization” aircap adjustable to 360° 3 Soft springs for a responsive and reduced trigger pull 3 New trigger design for more comfort 4 One of the lightest manual spray guns in its category ensuring a reduction of carpal tunnel injuries Sustainability 5 Aluminum body for easy cleaning A small investment for long term use: Only one maintenance kit for reduced inventory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Airspray Spray Gun - FSTART P - Sames North American Corporation
Plymouth, MI, United States
Pressure Airspray Spray Gun
FSTART P
Pressure Airspray Spray Gun FSTART P
DESCRIPTION Good value for money Comfortable spray gun Easy to repair Performance 1 Fine adjustments to achieve the perfect spray pattern for all applications SAMES finishing quality at entry price level SAMES's experience in Airspray since 1924 Productivity 2 “Fine atomization” aircap adjustable to 360° 3 Soft springs for a responsive and reduced trigger pull 3 New trigger design for more comfort 4 One of the lightest manual spray guns in its category ensuring a reduction of carpal tunnel injuries Sustainability 5 Aluminum body for easy cleaning A small investment for long term use: Only one maintenance kit for reduced inventory

DESCRIPTION

  • Good value for money
  • Comfortable spray gun
  • Easy to repair

Performance

  • 1 Fine adjustments to achieve the perfect spray pattern for all applications
  • SAMES finishing quality at entry price level
  • SAMES's experience in Airspray since 1924

Productivity

  • 2 “Fine atomization” aircap adjustable to 360°
  • 3 Soft springs for a responsive and reduced trigger pull
  • 3 New trigger design for more comfort
  • 4 One of the lightest manual spray guns in its category ensuring a reduction of carpal tunnel injuries

Sustainability

  • 5 Aluminum body for easy cleaning
  • A small investment for long term use: Only one maintenance kit for reduced inventory
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number FSTART P
Product Name Pressure Airspray Spray Gun
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Air Flow 19.4 to 22.1 SCFM (32.97 to 37.56 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PPH 707 2K Robotic Sprayer -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
PPH707 SB Robotic Rotary Atomizer for Solvent-Based Material -  - Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
PPH 707 ICWB 2K Robotic Sprayer -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
SFlow™ 275 & 450 Manual Airless Spray Gun -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Airless
Equipment Type Component or Sub-system
View Details