PPH 707 SB 2K is a sprayer dedicated to the electrostatic application with internal charge of 2 component liquid paints. It is equipped with the static mixer located just before the bell cup injector which helps to
reduce the mixed paint volume to only 2cc (0.07 oz).
| Sames North American Corporation | |
|---|---|
| Product Category | Spray Painting Equipment (Paint Sprayers) |
| Product Name | PPH 707 2K Robotic Sprayer |
| Painting / Coating Process | Wet Spray |
| Spray Technology | Air Assisted |
| Equipment Type | Component or Sub-system |
| Options / Components | Applicator / Gun |
| Paint Pressure | 87.02 to 116 psi (61.24 to 81.66 m H2O) |