Sames North American Corporation SFlow™ 275 & 450 Manual Airless Spray Gun

Description
High transfer efficiency of 81% Good atomization quality Designed for high duty industrial applications Performance Reliable & repeatable spraying quality: high end tungsten carbide tip tested individually Large choice of flat or reversible tips to meet your requirements Enhanced security: 1 finger trigger to close gun, tip lock, hand safety protection Quick filter change thanks to a patented dedicated tool Productivity Fatigue-free 2 or 4 fingers trigger to fit every painter morphology Ergonomic design with comfortable grip to prevent any MDSs. Built-in hook allows to keep the gun near the work station Swivel handle fitting for better maneuverability Smart lock: quick & easy tip orientation and positioning Sustainability Large filtration hand filter area: available in PA or stainless steel to prevent any tip plugging High strength aircap ring: increased lifetime by reducing premature wear
Request a Quote
Description
High transfer efficiency of 81% Good atomization quality Designed for high duty industrial applications Performance Reliable & repeatable spraying quality: high end tungsten carbide tip tested individually Large choice of flat or reversible tips to meet your requirements Enhanced security: 1 finger trigger to close gun, tip lock, hand safety protection Quick filter change thanks to a patented dedicated tool Productivity Fatigue-free 2 or 4 fingers trigger to fit every painter morphology Ergonomic design with comfortable grip to prevent any MDSs. Built-in hook allows to keep the gun near the work station Swivel handle fitting for better maneuverability Smart lock: quick & easy tip orientation and positioning Sustainability Large filtration hand filter area: available in PA or stainless steel to prevent any tip plugging High strength aircap ring: increased lifetime by reducing premature wear
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SFlow™ 275 & 450 Manual Airless Spray Gun -  - Sames North American Corporation
Plymouth, MI, United States
SFlow™ 275 & 450 Manual Airless Spray Gun
SFlow™ 275 & 450 Manual Airless Spray Gun
High transfer efficiency of 81% Good atomization quality Designed for high duty industrial applications Performance Reliable & repeatable spraying quality: high end tungsten carbide tip tested individually Large choice of flat or reversible tips to meet your requirements Enhanced security: 1 finger trigger to close gun, tip lock, hand safety protection Quick filter change thanks to a patented dedicated tool Productivity Fatigue-free 2 or 4 fingers trigger to fit every painter morphology Ergonomic design with comfortable grip to prevent any MDSs. Built-in hook allows to keep the gun near the work station Swivel handle fitting for better maneuverability Smart lock: quick & easy tip orientation and positioning Sustainability Large filtration hand filter area: available in PA or stainless steel to prevent any tip plugging High strength aircap ring: increased lifetime by reducing premature wear
  • High transfer efficiency of 81%
  • Good atomization quality
  • Designed for high duty industrial applications

Performance

  • Reliable & repeatable spraying quality: high end tungsten carbide tip tested individually
  • Large choice of flat or reversible tips to meet your requirements
  • Enhanced security: 1 finger trigger to close gun, tip lock, hand safety protection
  • Quick filter change thanks to a patented dedicated tool

Productivity

  • Fatigue-free 2 or 4 fingers trigger to fit every painter morphology
  • Ergonomic design with comfortable grip to prevent any MDSs.
  • Built-in hook allows to keep the gun near the work station
  • Swivel handle fitting for better maneuverability
  • Smart lock: quick & easy tip orientation and positioning

Sustainability

  • Large filtration hand filter area: available in PA or stainless steel to prevent any tip plugging
  • High strength aircap ring: increased lifetime by reducing premature wear
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Spray Painting Equipment (Paint Sprayers)
Product Name SFlow™ 275 & 450 Manual Airless Spray Gun
Painting / Coating Process Wet Spray
Spray Technology Airless
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Paint Pressure 3989 to 6527 psi (2807 to 4593 m H2O)
Unlock Full Specs
to access all available technical data