Sames North American Corporation Airless Paint Pump 40F100

Description
Flowmax® technology for zero maintenance Designed for moisture-sensitive and abrasive materials Extended lifetime ► For configurations and part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity: Flowmax® Bellows technology provides total sealing & is dust free - no lubricant cup Ideal for moisture-sensitive catalyst and UV products Sustainability: Triple chrome piston and cylinder, stainless steel ball & carbide seat for long term use Sleek design with fewer parts - inversion system provides a fast changeover for constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
Request a Quote
Description
Flowmax® technology for zero maintenance Designed for moisture-sensitive and abrasive materials Extended lifetime ► For configurations and part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity: Flowmax® Bellows technology provides total sealing & is dust free - no lubricant cup Ideal for moisture-sensitive catalyst and UV products Sustainability: Triple chrome piston and cylinder, stainless steel ball & carbide seat for long term use Sleek design with fewer parts - inversion system provides a fast changeover for constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Airless Paint Pump - 40F100 - Sames North American Corporation
Plymouth, MI, United States
Airless Paint Pump
40F100
Airless Paint Pump 40F100
Flowmax® technology for zero maintenance Designed for moisture-sensitive and abrasive materials Extended lifetime ► For configurations and part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity: Flowmax® Bellows technology provides total sealing & is dust free - no lubricant cup Ideal for moisture-sensitive catalyst and UV products Sustainability: Triple chrome piston and cylinder, stainless steel ball & carbide seat for long term use Sleek design with fewer parts - inversion system provides a fast changeover for constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
  • Flowmax® technology for zero maintenance
  • Designed for moisture-sensitive and abrasive materials
  • Extended lifetime

► For configurations and part numbers, please refer to the Documents tab.

Performance:

  • High output to feed several guns in circulation
  • High suction power for materials up to 4,000 cps
  • Turbo air motor also available for continuous 24/7 use

Productivity:

  • Flowmax® Bellows technology provides total sealing & is dust free - no lubricant cup
  • Ideal for moisture-sensitive catalyst and UV products

Sustainability:

  • Triple chrome piston and cylinder, stainless steel ball & carbide seat for long term use
  • Sleek design with fewer parts - inversion system provides a fast changeover for constant material delivery
  • Bellows lifetime 10,000,000 cycles - up to 8 years
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 40F100
Product Name Airless Paint Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Airmix® Paint Pump - 30C25 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 2610.7 to 2625.2 psi (1835 to 1846 m of Water)
Liquid Flow 0.198 to 0.462 GPM (0.75 to 1.75 L/min)
View Details
Mixing & Dosing Paint Pump - PU3000 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Dosing Pump; Drum Pump; Metering Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 2900.8 psi (2039 m of Water)
Liquid Flow 0.528 to 1.057 GPM (2.00 to 4.00 L/min)
View Details
Paint Pump - 02C85 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 0.686 GPM (2.60 L/min)
View Details
Airless Paint Pump - 40F50 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3480.9 psi (2447 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
View Details