Sames North American Corporation Airless Paint Pump 40C100

Description
Ideal for Airless applications High efficiency pump for maximum energy savings Optimized construction - simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption Quiet air motor to preserve work environment ​Productivity: Construction without dead zones for quick flushing & product changes Mobile seal located on the piston ensures mechanical cleaning of the fluid section internal wall during pump run Lower mobile single lip packing (GT) reducing friction delivers improved efficiency Sustainability: Few parts & simple design ensures extended lifetime Polyfluid & PTFE graphite seal for improved wear resistance Triple chrome layer piston for exceptional durability
Request a Quote
Description
Ideal for Airless applications High efficiency pump for maximum energy savings Optimized construction - simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption Quiet air motor to preserve work environment ​Productivity: Construction without dead zones for quick flushing & product changes Mobile seal located on the piston ensures mechanical cleaning of the fluid section internal wall during pump run Lower mobile single lip packing (GT) reducing friction delivers improved efficiency Sustainability: Few parts & simple design ensures extended lifetime Polyfluid & PTFE graphite seal for improved wear resistance Triple chrome layer piston for exceptional durability
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Airless Paint Pump - 40C100 - Sames North American Corporation
Plymouth, MI, United States
Airless Paint Pump
40C100
Airless Paint Pump 40C100
Ideal for Airless applications High efficiency pump for maximum energy savings Optimized construction - simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption Quiet air motor to preserve work environment ​Productivity: Construction without dead zones for quick flushing & product changes Mobile seal located on the piston ensures mechanical cleaning of the fluid section internal wall during pump run Lower mobile single lip packing (GT) reducing friction delivers improved efficiency Sustainability: Few parts & simple design ensures extended lifetime Polyfluid & PTFE graphite seal for improved wear resistance Triple chrome layer piston for exceptional durability
  • Ideal for Airless applications
  • High efficiency pump for maximum energy savings
  • Optimized construction - simple & quick maintenance

► For configurations & part numbers, please refer to the Documents tab.

Performance:

  • Economical with low air consumption
  • Quiet air motor to preserve work environment

​Productivity:

  • Construction without dead zones for quick flushing & product changes
  • Mobile seal located on the piston ensures mechanical cleaning of the fluid section internal wall during pump run
  • Lower mobile single lip packing (GT) reducing friction delivers improved efficiency

Sustainability:

  • Few parts & simple design ensures extended lifetime
  • Polyfluid & PTFE graphite seal for improved wear resistance
  • Triple chrome layer piston for exceptional durability
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 40C100
Product Name Airless Paint Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3480.9 psi (2447 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Airless Paint Pump - 40F260 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3480.9 psi (2447 m of Water)
Liquid Flow 1.267 GPM (4.80 L/min)
View Details
Airless Paint Pump - AZUR™ 52C225 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 4525.2 psi (3182 m of Water)
Liquid Flow 1.188 GPM (4.50 L/min)
View Details
Airmix® Paint Pump - 20C50 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1740.5 psi (1224 m of Water)
Liquid Flow 0.396 GPM (1.50 L/min)
View Details
Airmix® PCS - Flowmax® Circulating Pump - 20F440 - Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details