Sames North American Corporation Paint System Pump 08F240

Description
Zero maintenance: Flowmax® technology Designed for moisture-sensitive & abrasive materials Extended lifetime Performance High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity No lubricant cup due to Flowmax® Bellows technology - total sealing & dust free Ideal for moisture-sensitive catalyst & UV products Sustainability Triple chrome piston & cylinder, stainless steel ball & carbide seat for a long-term use Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
Request a Quote
Description
Zero maintenance: Flowmax® technology Designed for moisture-sensitive & abrasive materials Extended lifetime Performance High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity No lubricant cup due to Flowmax® Bellows technology - total sealing & dust free Ideal for moisture-sensitive catalyst & UV products Sustainability Triple chrome piston & cylinder, stainless steel ball & carbide seat for a long-term use Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paint System Pump - 08F240 - Sames North American Corporation
Plymouth, MI, United States
Paint System Pump
08F240
Paint System Pump 08F240
Zero maintenance: Flowmax® technology Designed for moisture-sensitive & abrasive materials Extended lifetime Performance High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity No lubricant cup due to Flowmax® Bellows technology - total sealing & dust free Ideal for moisture-sensitive catalyst & UV products Sustainability Triple chrome piston & cylinder, stainless steel ball & carbide seat for a long-term use Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
  • Zero maintenance: Flowmax® technology
  • Designed for moisture-sensitive & abrasive materials
  • Extended lifetime

Performance

  • High suction power for materials up to 4,000 cps
  • Turbo air motor also available for continuous 24/7 use

Productivity

  • No lubricant cup due to Flowmax® Bellows technology - total sealing & dust free
  • Ideal for moisture-sensitive catalyst & UV products

Sustainability

  • Triple chrome piston & cylinder, stainless steel ball & carbide seat for a long-term use
  • Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery
  • Bellows lifetime 10,000,000 cycles - up to 8 years
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 08F240
Product Name Paint System Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 696.2 psi (489 m of Water)
Liquid Flow 1.901 GPM (7.20 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Circulating System Pump - PCS 04F440 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 2.323 GPM (8.80 L/min)
View Details
Airless Paint Pump - 34F60 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 2900.8 psi (2039 m of Water)
Liquid Flow 0.475 GPM (1.80 L/min)
View Details
Sealant and Adhesive Extrusion Pump - REXSON 60C60 - Sames North American Corporation
Specs
Pump Type Drum Pump; Positive Displacement Pump
Discharge Pressure 5221.4 psi (3671 m of Water)
Liquid Flow 0.238 GPM (0.90 L/min)
View Details
Airless Paint Pump - 40C50 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3480.9 psi (2447 m of Water)
Liquid Flow 0.396 GPM (1.50 L/min)
View Details