Sames North American Corporation Airless Paint Pump 40F260

Description
Flowmax® Bellows technology for zero maintenance Designed for moisture-sensitive & abrasive materials Extended lifetime Performance High output to feed several guns in circulation High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity Flowmax® Bellows technology provides total sealing (dust free) - no lubricant cup Ideal for moisture-sensitive catalyst and UV products Sustainability Triple chrome piston and cylinder, stainless steel ball & carbide seat for long-term use Sleek design with fewer parts - inversion system provides fast changeover for constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
Request a Quote
Description
Flowmax® Bellows technology for zero maintenance Designed for moisture-sensitive & abrasive materials Extended lifetime Performance High output to feed several guns in circulation High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity Flowmax® Bellows technology provides total sealing (dust free) - no lubricant cup Ideal for moisture-sensitive catalyst and UV products Sustainability Triple chrome piston and cylinder, stainless steel ball & carbide seat for long-term use Sleek design with fewer parts - inversion system provides fast changeover for constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Airless Paint Pump - 40F260 - Sames North American Corporation
Plymouth, MI, United States
Airless Paint Pump
40F260
Airless Paint Pump 40F260
Flowmax® Bellows technology for zero maintenance Designed for moisture-sensitive & abrasive materials Extended lifetime Performance High output to feed several guns in circulation High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity Flowmax® Bellows technology provides total sealing (dust free) - no lubricant cup Ideal for moisture-sensitive catalyst and UV products Sustainability Triple chrome piston and cylinder, stainless steel ball & carbide seat for long-term use Sleek design with fewer parts - inversion system provides fast changeover for constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
  • Flowmax® Bellows technology for zero maintenance
  • Designed for moisture-sensitive & abrasive materials
  • Extended lifetime

Performance

  • High output to feed several guns in circulation
  • High suction power for materials up to 4,000 cps
  • Turbo air motor also available for continuous 24/7 use

Productivity

  • Flowmax® Bellows technology provides total sealing (dust free) - no lubricant cup
  • Ideal for moisture-sensitive catalyst and UV products

Sustainability

  • Triple chrome piston and cylinder, stainless steel ball & carbide seat for long-term use
  • Sleek design with fewer parts - inversion system provides fast changeover for constant material delivery
  • Bellows lifetime 10,000,000 cycles - up to 8 years
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 40F260
Product Name Airless Paint Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3480.9 psi (2447 m of Water)
Liquid Flow 1.267 GPM (4.80 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mixing & Dosing Paint Pump - PU 2125 F - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Dosing Pump; Drum Pump; Metering Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 87.0 psi (61.18 m of Water)
Liquid Flow 0.925 GPM (3.50 L/min)
View Details
Paint Circulating Pump - PCS 05C3700 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 9.768 GPM (37.00 L/min)
View Details
Airless Paint Pump - 40C100 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3480.9 psi (2447 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
View Details
Airmix® Paint Pump - 15C50 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1305.3 psi (918 m of Water)
Liquid Flow 0.396 GPM (1.50 L/min)
View Details