Sames North American Corporation Fast Clean Paint Gear Pump 10cc

Description
The gear pump is used to supply solvent-based and water-based paint for all SAMES automatic applicators. The gear pump ensures a paint flow that is proportional to its rotation speed. It ensures a regular and accurate flow. Accurate dosing Compact design Fast clean technology Performance Quick color change Ensures accurate flow High cleaning performance upon color change phase Long-life pump Robust design Productivity Low running costs - Low wearing parts with stainless steel ADLC Cleaning lubricates rotating parts for longer life 3 range capacities - 3cc / 6cc / 10cc Sustainability Easy to upgrade old Sames pumps (uses same interface for motor and regulator) Stainless steel version used with solvent or water-based materials ADLC version used with
Request a Quote
Description
The gear pump is used to supply solvent-based and water-based paint for all SAMES automatic applicators. The gear pump ensures a paint flow that is proportional to its rotation speed. It ensures a regular and accurate flow. Accurate dosing Compact design Fast clean technology Performance Quick color change Ensures accurate flow High cleaning performance upon color change phase Long-life pump Robust design Productivity Low running costs - Low wearing parts with stainless steel ADLC Cleaning lubricates rotating parts for longer life 3 range capacities - 3cc / 6cc / 10cc Sustainability Easy to upgrade old Sames pumps (uses same interface for motor and regulator) Stainless steel version used with solvent or water-based materials ADLC version used with
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fast Clean Paint Gear Pump 10cc -  - Sames North American Corporation
Plymouth, MI, United States
Fast Clean Paint Gear Pump 10cc
Fast Clean Paint Gear Pump 10cc
The gear pump is used to supply solvent-based and water-based paint for all SAMES automatic applicators. The gear pump ensures a paint flow that is proportional to its rotation speed. It ensures a regular and accurate flow. Accurate dosing Compact design Fast clean technology Performance Quick color change Ensures accurate flow High cleaning performance upon color change phase Long-life pump Robust design Productivity Low running costs - Low wearing parts with stainless steel ADLC Cleaning lubricates rotating parts for longer life 3 range capacities - 3cc / 6cc / 10cc Sustainability Easy to upgrade old Sames pumps (uses same interface for motor and regulator) Stainless steel version used with solvent or water-based materials ADLC version used with

The gear pump is used to supply solvent-based and water-based paint for all SAMES automatic applicators. The gear pump ensures a paint flow that is proportional to its rotation speed. It ensures a regular and accurate flow.

  • Accurate dosing

  • Compact design

  • Fast clean technology

Performance

  • Quick color change
  • Ensures accurate flow
  • High cleaning performance upon color change phase
  • Long-life pump
  • Robust design

Productivity

  • Low running costs - Low wearing parts with stainless steel ADLC
  • Cleaning lubricates rotating parts for longer life
  • 3 range capacities - 3cc / 6cc / 10cc

Sustainability

  • Easy to upgrade old Sames pumps (uses same interface for motor and regulator)
  • Stainless steel version used with solvent or water-based materials
  • ADLC version used with
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Name Fast Clean Paint Gear Pump 10cc
Pump Type Gear Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Mixing & Dosing Paint Pump - PU 2160 F - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Dosing Pump; Drum Pump; Metering Pump; Positive Displacement Pump
Discharge Size 0.500 inch (12.7 mm)
Power Source Air or Pneumatic
View Details
Paint Circulating System Pump - PCS 08F440 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 696.2 psi (489 m of Water)
Liquid Flow 2.323 GPM (8.80 L/min)
View Details
Airmix® Flowmax Paint Pump - 20F100 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Extreme Duty Extrusion Pump - REXSON S1 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 6193.1 psi (4354 m of Water)
Power Source Air or Pneumatic
View Details