Sames North American Corporation Mixing & Dosing Paint Pump PU3000

Description
User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping metering and electronic Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology) Unsurpassed +/- 1% mixing accuracy due to the innovative pump change over technology The electronic alerts if needed and constantly monitors the material consumption and calculates the VOC Productivity Easy and quick learning thanks to the intuitive use Production stop prevented thanks to the design without flowmeter Constant fluid flow rate thanks to the SAMES Pulse Free Electronic Control (PFE) Low cost of ownership for fast Return On Investment (ROI) Sustainability Durability due to the FLOWMAX® bellow technology on the catalyst side preventing any leaks for moisture sensitive materials
Request a Quote
Description
User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping metering and electronic Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology) Unsurpassed +/- 1% mixing accuracy due to the innovative pump change over technology The electronic alerts if needed and constantly monitors the material consumption and calculates the VOC Productivity Easy and quick learning thanks to the intuitive use Production stop prevented thanks to the design without flowmeter Constant fluid flow rate thanks to the SAMES Pulse Free Electronic Control (PFE) Low cost of ownership for fast Return On Investment (ROI) Sustainability Durability due to the FLOWMAX® bellow technology on the catalyst side preventing any leaks for moisture sensitive materials
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mixing & Dosing Paint Pump - PU3000 - Sames North American Corporation
Plymouth, MI, United States
Mixing & Dosing Paint Pump
PU3000
Mixing & Dosing Paint Pump PU3000
User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping metering and electronic Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology) Unsurpassed +/- 1% mixing accuracy due to the innovative pump change over technology The electronic alerts if needed and constantly monitors the material consumption and calculates the VOC Productivity Easy and quick learning thanks to the intuitive use Production stop prevented thanks to the design without flowmeter Constant fluid flow rate thanks to the SAMES Pulse Free Electronic Control (PFE) Low cost of ownership for fast Return On Investment (ROI) Sustainability Durability due to the FLOWMAX® bellow technology on the catalyst side preventing any leaks for moisture sensitive materials
  • User friendly
  • Material mixing quality
  • Security of application

Performance

  • Easy to work plug and spray concept including pumping metering and electronic
  • Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology)
  • Unsurpassed +/- 1% mixing accuracy due to the innovative pump change over technology
  • The electronic alerts if needed and constantly monitors the material consumption and calculates the VOC

Productivity

  • Easy and quick learning thanks to the intuitive use
  • Production stop prevented thanks to the design without flowmeter
  • Constant fluid flow rate thanks to the SAMES Pulse Free Electronic Control (PFE)
  • Low cost of ownership for fast Return On Investment (ROI)

Sustainability

  • Durability due to the FLOWMAX® bellow technology on the catalyst side preventing any leaks for moisture sensitive materials
Supplier's Site
Airless Mixing & Dosing Paint Pump - PU3000 - Sames North American Corporation
Plymouth, MI, United States
Airless Mixing & Dosing Paint Pump
PU3000
Airless Mixing & Dosing Paint Pump PU3000
User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping, metering and electronic Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology) Unsurpassed +/- 1% mixing accuracy due to the innovative pump change over technology The electronic alerts if needed and constantly monitors the material consumption and calculates the VOC Productivity Easy and quick learning thanks to the intuitive use Production stop prevented thanks to the design without flowmeter Constant fluid flow rate thanks to the SAMES Pulse Free Electronic Control (PFE) Low cost of ownership for fast Return On Investment (ROI) Sustainability Durability due to the FLOWMAX® bellow technology on the catalyst side preventing any leaks for moisture sensitive materials
  • User friendly
  • Material mixing quality
  • Security of application

Performance

  • Easy to work plug and spray concept including pumping, metering and electronic
  • Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology)
  • Unsurpassed +/- 1% mixing accuracy due to the innovative pump change over technology
  • The electronic alerts if needed and constantly monitors the material consumption and calculates the VOC

Productivity

  • Easy and quick learning thanks to the intuitive use
  • Production stop prevented thanks to the design without flowmeter
  • Constant fluid flow rate thanks to the SAMES Pulse Free Electronic Control (PFE)
  • Low cost of ownership for fast Return On Investment (ROI)

Sustainability

  • Durability due to the FLOWMAX® bellow technology on the catalyst side preventing any leaks for moisture sensitive materials
Supplier's Site
Mixing & Dosing Paint Pump - PU3000 - Sames North American Corporation
Plymouth, MI, United States
Mixing & Dosing Paint Pump
PU3000
Mixing & Dosing Paint Pump PU3000
User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping, metering and electronic Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology) Unsurpassed +/- 1% mixing accuracy due to the innovative pump changeover technology The electronic alerts if needed and constantly monitors the material consumption and calculates the VOC Productivity Easy and quick learning thanks to the intuitive use Production stop prevented thanks to the design without flow meter Constant fluid flow rate thanks to the SAMES Pulse Free Electronic Control (PFE) Low cost of ownership for fast Return On Investment (ROI) Sustainability Durability due to the FLOWMAX® bellow technology on the catalyst side preventing any leaks for moisture sensitive materials
  • User friendly
  • Material mixing quality
  • Security of application

Performance

  • Easy to work plug and spray concept including pumping, metering and electronic
  • Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology)
  • Unsurpassed +/- 1% mixing accuracy due to the innovative pump changeover technology
  • The electronic alerts if needed and constantly monitors the material consumption and calculates the VOC

Productivity

  • Easy and quick learning thanks to the intuitive use
  • Production stop prevented thanks to the design without flow meter
  • Constant fluid flow rate thanks to the SAMES Pulse Free Electronic Control (PFE)
  • Low cost of ownership for fast Return On Investment (ROI)

Sustainability

  • Durability due to the FLOWMAX® bellow technology on the catalyst side preventing any leaks for moisture sensitive materials
Supplier's Site

Technical Specifications

  Sames North American Corporation Sames North American Corporation Sames North American Corporation
Product Category Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps
Product Number PU3000 PU3000 PU3000
Product Name Mixing & Dosing Paint Pump Airless Mixing & Dosing Paint Pump Mixing & Dosing Paint Pump
Pump Type Dosing Pump; Drum Pump; Metering Pump; Piston Plunger Pump; Positive Displacement Pump Dosing Pump; Drum Pump; Metering Pump; Piston Plunger Pump; Positive Displacement Pump Dosing Pump; Drum Pump; Metering Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 2900.8 psi (2039 m of Water) 5076.3 psi (3569 m of Water) 87.0 psi (61.18 m of Water)
Liquid Flow 0.528 to 1.057 GPM (2.00 to 4.00 L/min) 1.057 GPM (4.00 L/min) 0.528 GPM (2.00 L/min)
Power Source Air or Pneumatic Air or Pneumatic Air or Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Airmix® Paint Pump - 20C100 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Airless Paint Pump - 40F260 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3480.9 psi (2447 m of Water)
Liquid Flow 1.267 GPM (4.80 L/min)
View Details
Paint Circulation Pump - 04C240 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 1.901 GPM (7.20 L/min)
View Details
Mixing & Dosing Paint Pump - PU 2125 F - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Dosing Pump; Drum Pump; Metering Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 87.0 psi (61.18 m of Water)
Liquid Flow 0.925 GPM (3.50 L/min)
View Details