Sames North American Corporation Paint Pump 02C85

Description
Description Compact Design: easy to integrate into a finish workshop Rugged - high sealing capacity seals: compatible with a wide range of materials Can be used on a heated circulation system Performance Ultimate pump for priming & flushing Treated fluid section compatible with water-based materials Productivity Large foot valve for use with wide range of materials with a viscosity of up to 2,000 cps Less waste during flushing Sustainability Air motor with 45% less spare parts Reliable operation due to the use of upper spring loaded GT packing Improved abrasion resistance & low friction due to the use of chrome treated stainless steel
Request a Quote
Description
Description Compact Design: easy to integrate into a finish workshop Rugged - high sealing capacity seals: compatible with a wide range of materials Can be used on a heated circulation system Performance Ultimate pump for priming & flushing Treated fluid section compatible with water-based materials Productivity Large foot valve for use with wide range of materials with a viscosity of up to 2,000 cps Less waste during flushing Sustainability Air motor with 45% less spare parts Reliable operation due to the use of upper spring loaded GT packing Improved abrasion resistance & low friction due to the use of chrome treated stainless steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paint Pump - 02C85 - Sames North American Corporation
Plymouth, MI, United States
Paint Pump
02C85
Paint Pump 02C85
Description Compact Design: easy to integrate into a finish workshop Rugged - high sealing capacity seals: compatible with a wide range of materials Can be used on a heated circulation system Performance Ultimate pump for priming & flushing Treated fluid section compatible with water-based materials Productivity Large foot valve for use with wide range of materials with a viscosity of up to 2,000 cps Less waste during flushing Sustainability Air motor with 45% less spare parts Reliable operation due to the use of upper spring loaded GT packing Improved abrasion resistance & low friction due to the use of chrome treated stainless steel

Description

  • Compact Design: easy to integrate into a finish workshop
  • Rugged - high sealing capacity seals: compatible with a wide range of materials
  • Can be used on a heated circulation system

Performance

  • Ultimate pump for priming & flushing
  • Treated fluid section compatible with water-based materials

Productivity

  • Large foot valve for use with wide range of materials with a viscosity of up to 2,000 cps
  • Less waste during flushing

Sustainability

  • Air motor with 45% less spare parts
  • Reliable operation due to the use of upper spring loaded GT packing
  • Improved abrasion resistance & low friction due to the use of chrome treated stainless steel
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 02C85
Product Name Paint Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 0.686 GPM (2.60 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Flowmax® Paint Pump - 04F240 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 1.901 GPM (7.20 L/min)
View Details
Airmix® Pump - 16C240 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Diaphragm Pump - 04D140 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Airless Paint Pump - 40F100 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details