S&K Wire Cloth Co., Inc. 220x110

Description
S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire mesh products can be made of the following alloys: Brass Stainless Steel Type 304,304L Bronze Stainless Steel Type 316, 316L Copper Galvanized Steel
Description
S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire mesh products can be made of the following alloys: Brass Stainless Steel Type 304,304L Bronze Stainless Steel Type 316, 316L Copper Galvanized Steel

Suppliers

Company
Product
Description
Supplier Links
S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire mesh products can be made of the following alloys: Brass Stainless Steel Type 304,304L Bronze Stainless Steel Type 316, 316L Copper Galvanized Steel

S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire mesh products can be made of the following alloys:
Brass Stainless Steel Type 304,304L
Bronze Stainless Steel Type 316, 316L
Copper
Galvanized Steel

Supplier's Site

Technical Specifications

  S&K Wire Cloth Co., Inc.
Product Category Mesh
Product Number 220x110
WireDiameter 0.0011 inch (0.0279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knitted Wire Mesh - 2423859-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
WireDiameter 0.1890 inch (4.8 mm)
Metal Nickel-Copper Alloy
View Details
Steel Mesh Panel - Security Mesh™ - AMICO
Specs
Applications Security
Opening Size 0.5630 to 1 inch (14.3 to 25.4 mm)
Metal Steel
View Details
S&K Wire Cloth Co., Inc.
Specs
WireDiameter 0.0075 inch (0.1905 mm)
Metal Stainless Steel
View Details