AMICO Steel Mesh Panel Security Mesh™

Description
AMICO Security Mesh is a steel mesh panel used as a penetration resistant barrier behind the drywall finish. Easily installed and allows for medium or maximum levels of security. One of the main advantages of Security Mesh is that it’s not visible until the wall is penetrated. Visually, the wall appears normal, but with the added safety and security hidden inside the wall. SECURITY MESH™ Security Level SWD x LWD Opening Strand Thickness Un-Coated Weight per foot² % Open Area Width Length ASM .75-9F Heavy Super Max 0.563′ 1.688′ 0.140-in 2.38 lbs. 63% ASM .75-9F Maximum 0.563′ 1.688′ 0.120-in 1.71 lbs. 63% ASM .50-13F Maximum 0.250′ 1.000′ 0.070-in 1.40 lbs. 57% ASM 1.5-9F Medium 1.000′ 2.563′ 0.110-in 1.11 lbs. 77% ASM .75-13F Medium 0.688′ 1.782′ 0.070-in 0.75 lbs. 73% ASM .75-16F Minimum 0.750′ 1.750′ 0.048-in 0.51 lbs. 75% ASM 1.0-16F Minimum 0.875′ 2.250′ 0.048-in 0.41 lbs. 77%
Description
AMICO Security Mesh is a steel mesh panel used as a penetration resistant barrier behind the drywall finish. Easily installed and allows for medium or maximum levels of security. One of the main advantages of Security Mesh is that it’s not visible until the wall is penetrated. Visually, the wall appears normal, but with the added safety and security hidden inside the wall. SECURITY MESH™ Security Level SWD x LWD Opening Strand Thickness Un-Coated Weight per foot² % Open Area Width Length ASM .75-9F Heavy Super Max 0.563′ 1.688′ 0.140-in 2.38 lbs. 63% ASM .75-9F Maximum 0.563′ 1.688′ 0.120-in 1.71 lbs. 63% ASM .50-13F Maximum 0.250′ 1.000′ 0.070-in 1.40 lbs. 57% ASM 1.5-9F Medium 1.000′ 2.563′ 0.110-in 1.11 lbs. 77% ASM .75-13F Medium 0.688′ 1.782′ 0.070-in 0.75 lbs. 73% ASM .75-16F Minimum 0.750′ 1.750′ 0.048-in 0.51 lbs. 75% ASM 1.0-16F Minimum 0.875′ 2.250′ 0.048-in 0.41 lbs. 77%

Suppliers

Company
Product
Description
Supplier Links
Steel Mesh Panel - Security Mesh™ - AMICO
Birmingham, AL, USA
Steel Mesh Panel
Security Mesh™
Steel Mesh Panel Security Mesh™
AMICO Security Mesh is a steel mesh panel used as a penetration resistant barrier behind the drywall finish. Easily installed and allows for medium or maximum levels of security. One of the main advantages of Security Mesh is that it’s not visible until the wall is penetrated. Visually, the wall appears normal, but with the added safety and security hidden inside the wall. SECURITY MESH™ Security Level SWD x LWD Opening Strand Thickness Un-Coated Weight per foot² % Open Area Width Length ASM .75-9F Heavy Super Max 0.563′ 1.688′ 0.140-in 2.38 lbs. 63% ASM .75-9F Maximum 0.563′ 1.688′ 0.120-in 1.71 lbs. 63% ASM .50-13F Maximum 0.250′ 1.000′ 0.070-in 1.40 lbs. 57% ASM 1.5-9F Medium 1.000′ 2.563′ 0.110-in 1.11 lbs. 77% ASM .75-13F Medium 0.688′ 1.782′ 0.070-in 0.75 lbs. 73% ASM .75-16F Minimum 0.750′ 1.750′ 0.048-in 0.51 lbs. 75% ASM 1.0-16F Minimum 0.875′ 2.250′ 0.048-in 0.41 lbs. 77%

AMICO Security Mesh is a steel mesh panel used as a penetration resistant barrier behind the drywall finish. Easily installed and allows for medium or maximum levels of security.

One of the main advantages of Security Mesh is that it’s not visible until the wall is penetrated. Visually, the wall appears normal, but with the added safety and security hidden inside the wall.

SECURITY MESH™Security LevelSWD x LWD OpeningStrand ThicknessUn-Coated Weight per foot²% Open Area
WidthLength
ASM .75-9F HeavySuper Max0.563″1.688″0.140-in2.38 lbs.63%
ASM .75-9FMaximum0.563″1.688″0.120-in1.71 lbs.63%
ASM .50-13FMaximum0.250″1.000″0.070-in1.40 lbs.57%
ASM 1.5-9FMedium1.000″2.563″0.110-in1.11 lbs.77%
ASM .75-13FMedium0.688″1.782″0.070-in0.75 lbs.73%
ASM .75-16FMinimum0.750″1.750″0.048-in0.51 lbs.75%
ASM 1.0-16FMinimum0.875″2.250″0.048-in0.41 lbs.77%
Supplier's Site

Technical Specifications

  AMICO
Product Category Mesh
Product Number Security Mesh™
Product Name Steel Mesh Panel
Applications Security
Unlock Full Specs
to access all available technical data

Similar Products

Knitted Wire Mesh - 2423884-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
Metal Stainless Steel
View Details
Retractable Window Screens - Serene - Phantom Mfg. (Int'l) Ltd.
Phantom Mfg. (Int'l) Ltd.
Specs
Applications Building and Construction
Other Material Fiberglass
Open Area 0.0 to 64 %
View Details
Wire Cloth -  - Newark Wire Cloth Company
Newark Wire Cloth Company
Specs
Applications Fluid Filtration (optional feature)
Opening Size 1.00E-6 to 5 inch (2.54E-5 to 127 mm)
WireDiameter 6.00E-4 to 0.5000 inch (0.0152 to 12.7 mm)
View Details