Industrial Netting Woven Mesh WN0035

Description
Woven mesh industrial textiles are constructed from a broad variety of monofilament synthetic fibers. This precision weaving process creates fine mesh industrial textiles with apertures (hole sizes) as small as 1 micron. The construction of these industrial textiles is determined by the yarn type, yarn size and thread count. Monofilament yarns are a single continuous filament which produces a relatively smooth surface. Thread Count of a fabric refers to the number of threads per inch. Warp threads run lengthwise in a fabric. Weft or filling threads run across the width of a fabric at right angles to the warp. Since monofilament fabrics are produced with equal yarn diameters and equal thread counts in both the warp and weft directions, the mesh opening is square. These versatile precision woven fabrics meet stringent technical requirements in automotive, biomedical, chemical processing, and water treatment applications. Synthetic woven media is also used as a filter cloth. Choose from nylon, polyester, and polypropylene in a wide range of widths
Description
Woven mesh industrial textiles are constructed from a broad variety of monofilament synthetic fibers. This precision weaving process creates fine mesh industrial textiles with apertures (hole sizes) as small as 1 micron. The construction of these industrial textiles is determined by the yarn type, yarn size and thread count. Monofilament yarns are a single continuous filament which produces a relatively smooth surface. Thread Count of a fabric refers to the number of threads per inch. Warp threads run lengthwise in a fabric. Weft or filling threads run across the width of a fabric at right angles to the warp. Since monofilament fabrics are produced with equal yarn diameters and equal thread counts in both the warp and weft directions, the mesh opening is square. These versatile precision woven fabrics meet stringent technical requirements in automotive, biomedical, chemical processing, and water treatment applications. Synthetic woven media is also used as a filter cloth. Choose from nylon, polyester, and polypropylene in a wide range of widths

Suppliers

Company
Product
Description
Supplier Links
Woven Mesh - WN0035 - Industrial Netting
Minneapolis, MN, USA
Woven Mesh
WN0035
Woven Mesh WN0035
Woven mesh industrial textiles are constructed from a broad variety of monofilament synthetic fibers. This precision weaving process creates fine mesh industrial textiles with apertures (hole sizes) as small as 1 micron. The construction of these industrial textiles is determined by the yarn type, yarn size and thread count. Monofilament yarns are a single continuous filament which produces a relatively smooth surface. Thread Count of a fabric refers to the number of threads per inch. Warp threads run lengthwise in a fabric. Weft or filling threads run across the width of a fabric at right angles to the warp. Since monofilament fabrics are produced with equal yarn diameters and equal thread counts in both the warp and weft directions, the mesh opening is square. These versatile precision woven fabrics meet stringent technical requirements in automotive, biomedical, chemical processing, and water treatment applications. Synthetic woven media is also used as a filter cloth. Choose from nylon, polyester, and polypropylene in a wide range of widths

Woven mesh industrial textiles are constructed from a broad variety of monofilament synthetic fibers. This precision weaving process creates fine mesh industrial textiles with apertures (hole sizes) as small as 1 micron.
The construction of these industrial textiles is determined by the yarn type, yarn size and thread count. Monofilament yarns are a single continuous filament which produces a relatively smooth surface.
Thread Count of a fabric refers to the number of threads per inch. Warp threads run lengthwise in a fabric. Weft or filling threads run across the width of a fabric at right angles to the warp. Since monofilament fabrics are produced with equal yarn diameters and equal thread counts in both the warp and weft directions, the mesh opening is square.
These versatile precision woven fabrics meet stringent technical requirements in automotive, biomedical, chemical processing, and water treatment applications. Synthetic woven media is also used as a filter cloth. Choose from nylon, polyester, and polypropylene in a wide range of widths

Supplier's Site

Technical Specifications

  Industrial Netting
Product Category Mesh
Product Number WN0035
Product Name Woven Mesh
Unlock Full Specs
to access all available technical data

Similar Products

Knitted Wire Mesh - 2423773-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
WireDiameter 0.0945 inch (2.4 mm)
Metal Nickel-Copper Alloy
View Details
Motorized Retractable Screens - Executive 7 1/8
Specs
Applications Building and Construction
Other Material Fiberglass
View Details
Wire Cloth -  - Newark Wire Cloth Company
Newark Wire Cloth Company
Specs
Applications Fluid Filtration (optional feature)
Opening Size 1.00E-6 to 5 inch (2.54E-5 to 127 mm)
WireDiameter 6.00E-4 to 0.5000 inch (0.0152 to 12.7 mm)
View Details