S&K Wire Cloth Co., Inc. 60x60

Description
S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire mesh products can be made of the following alloys: Brass Stainless Steel Type 304,304L Bronze Stainless Steel Type 316, 316L Copper Galvanized Steel
Description
S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire mesh products can be made of the following alloys: Brass Stainless Steel Type 304,304L Bronze Stainless Steel Type 316, 316L Copper Galvanized Steel

Suppliers

Company
Product
Description
Supplier Links
S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire mesh products can be made of the following alloys: Brass Stainless Steel Type 304,304L Bronze Stainless Steel Type 316, 316L Copper Galvanized Steel

S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire mesh products can be made of the following alloys:
Brass Stainless Steel Type 304,304L
Bronze Stainless Steel Type 316, 316L
Copper
Galvanized Steel

Supplier's Site

Technical Specifications

  S&K Wire Cloth Co., Inc.
Product Category Mesh
Product Number 60x60
WireDiameter 0.0075 inch (0.1905 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knitted Wire Mesh - 2423879-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
Metal Tinned Copper Clad Steel
View Details
Retractable Window Screens - Prestige - Phantom Mfg. (Int'l) Ltd.
Specs
Applications Building and Construction
Open Area 64 %
View Details
S&K Wire Cloth Co., Inc.
Specs
WireDiameter 0.0065 inch (0.1651 mm)
Metal Copper / Brass / Bronze
View Details
Wire Cloth -  - Newark Wire Cloth Company
Newark Wire Cloth Company
Specs
Applications Fluid Filtration (optional feature)
Opening Size 1.00E-6 to 5 inch (2.54E-5 to 127 mm)
WireDiameter 6.00E-4 to 0.5000 inch (0.0152 to 12.7 mm)
View Details