The Model 2503 is an optical asynchronous/synchro
Full duplex synchronous DC to 9.6 Kbps/asynchronous DC to 19.2 Kbps with control signals
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2503 |
| Product Name | Optical Async/Sync Mini Modem |
| Form Factor | Module |
| Features | Duplex; LED Indicator |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |
| Compliances | FCC Class A, Part 15 |