S. Himmelstein & Company Non-Contact, Wheel Torquemeter MCRT 27840V

Description
Himmelstein torque wheels are non-contact, rotary transformer coupled wheel torque meters. They accurately measure wheel torque and speed during driving, braking, and coastdown. Standard units are available for front wheel, rear wheel, and all wheel drive applications. Uses include characterization of actual driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests. Features Waterproof, Corrosion Resistant Construction Extraordinary Immunity to Extraneous Loads and Temperature Gradients Measure Road Load, Braking Effort and Wheel Speed Installs Simply Without Vehicle Rework No Slip Rings, Ferrite’s, or Semiconductor Gages NIST Traceable Dead Weight Calibration
Request a Quote
Description
Himmelstein torque wheels are non-contact, rotary transformer coupled wheel torque meters. They accurately measure wheel torque and speed during driving, braking, and coastdown. Standard units are available for front wheel, rear wheel, and all wheel drive applications. Uses include characterization of actual driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests. Features Waterproof, Corrosion Resistant Construction Extraordinary Immunity to Extraneous Loads and Temperature Gradients Measure Road Load, Braking Effort and Wheel Speed Installs Simply Without Vehicle Rework No Slip Rings, Ferrite’s, or Semiconductor Gages NIST Traceable Dead Weight Calibration
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCRT 27840V is a non-contact wheel torquemeter in the MCRT 27000T series, designed to measure wheel torque and speed during driving, braking, and coastdown without requiring vehicle rework. It features waterproof and corrosion-resistant construction, intrinsic immunity to temperature gradients and extraneous loads, and a 4 mV/V output with excitation of 3 to 6 volt rms at 3 kHz. The unit includes a 60 pulses per revolution speed sensor and is compatible with Himmelstein amplifiers for NIST-traceable calibration. Installation via a wheel adapter offsets the wheel by approximately 3-5/8 inches. It operates within a temperature range of -65 to +220 °F and maintains accuracy within ±0.1% of full scale.

Datasheet Summary
Powered by GS/AI

The MCRT 27840V is a non-contact wheel torquemeter in the MCRT 27000T series, designed to measure wheel torque and speed during driving, braking, and coastdown without requiring vehicle rework. It features waterproof and corrosion-resistant construction, intrinsic immunity to temperature gradients and extraneous loads, and a 4 mV/V output with excitation of 3 to 6 volt rms at 3 kHz. The unit includes a 60 pulses per revolution speed sensor and is compatible with Himmelstein amplifiers for NIST-traceable calibration. Installation via a wheel adapter offsets the wheel by approximately 3-5/8 inches. It operates within a temperature range of -65 to +220 °F and maintains accuracy within ±0.1% of full scale.

Suppliers

Company
Product
Description
Supplier Links
Non-Contact, Wheel Torquemeter - MCRT 27840V - S. Himmelstein & Company
Hoffman Estates, IL, USA
Non-Contact, Wheel Torquemeter
MCRT 27840V
Non-Contact, Wheel Torquemeter MCRT 27840V
Himmelstein torque wheels are non-contact, rotary transformer coupled wheel torque meters. They accurately measure wheel torque and speed during driving, braking, and coastdown. Standard units are available for front wheel, rear wheel, and all wheel drive applications. Uses include characterization of actual driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests. Features Waterproof, Corrosion Resistant Construction Extraordinary Immunity to Extraneous Loads and Temperature Gradients Measure Road Load, Braking Effort and Wheel Speed Installs Simply Without Vehicle Rework No Slip Rings, Ferrite’s, or Semiconductor Gages NIST Traceable Dead Weight Calibration

Himmelstein torque wheels are non-contact, rotary transformer coupled wheel torque meters. They accurately measure wheel torque and speed during driving, braking, and coastdown. Standard units are available for front wheel, rear wheel, and all wheel drive applications. Uses include characterization of actual driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests.

Features

  • Waterproof, Corrosion Resistant Construction
  • Extraordinary Immunity to Extraneous Loads and Temperature Gradients
  • Measure Road Load, Braking Effort and Wheel Speed
  • Installs Simply Without Vehicle Rework
  • No Slip Rings, Ferrite’s, or Semiconductor Gages
  • NIST Traceable Dead Weight Calibration
Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number MCRT 27840V
Product Name Non-Contact, Wheel Torquemeter
Torque 500 to 2000 In-lbs (577 to 2306 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact, Wheel Torquemeter - MCRT 27820V - S. Himmelstein & Company
Specs
Torque 5000 to 50000 In-lbs (5765 to 57653 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
View Details
Dual Range Bearingless Digital Torquemeter - 84700V - S. Himmelstein & Company
Specs
Torque 600000 to 4.00E6 In-lbs (691837 to 4.61E6 kg-cm)
Accuracy 0.0300 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Large Hollow Flanged Reaction Torque Transducer - RTM 2090 - S. Himmelstein & Company
Specs
Torque 1.20E6 to 2.40E6 In-lbs (1.38E6 to 2.77E6 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
High Overload Ultra-Precise Digital Torquemeter - 59800V - S. Himmelstein & Company
Specs
Torque 40 to 75000 In-lbs (46.12 to 86480 kg-cm)
Accuracy 0.0300 ±% Full Scale
Electrical Output Voltage; Serial
View Details