S. Himmelstein & Company Mechanical Power Instrument 721

Description
Summary Superb instrument for mV/V torque, force and pressure sensors, and frequency producing speed, flow and velocity. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power fast, rock solid readings with high noise immunity 7,800 samples/sec for torque, head or drawbar force input 1 millisecond response for speed, flow or velocity input 6 full digit engineering display with user defined legends auto-scaled, selectable Voltage or Current analog outputs RS232/422/485 serial communications Details These advanced instruments provide engineering unit display of a strain gage (mV/V) input and a frequency input. They also compute power and perform 21 functions including limit checks, tare, hold, and max/min capture. The alphanumeric readout can display measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.
Request a Quote
Description
Summary Superb instrument for mV/V torque, force and pressure sensors, and frequency producing speed, flow and velocity. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power fast, rock solid readings with high noise immunity 7,800 samples/sec for torque, head or drawbar force input 1 millisecond response for speed, flow or velocity input 6 full digit engineering display with user defined legends auto-scaled, selectable Voltage or Current analog outputs RS232/422/485 serial communications Details These advanced instruments provide engineering unit display of a strain gage (mV/V) input and a frequency input. They also compute power and perform 21 functions including limit checks, tare, hold, and max/min capture. The alphanumeric readout can display measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 721+ Mechanical Power Instrument is designed for use with mV/V strain gage sensors and frequency output sensors, making it suitable for measuring torque, force, pressure, speed, flow, and velocity. It offers fast sampling rates of 7,800 samples per second for torque and drawbar force inputs, and a response time of 1 millisecond for speed and flow measurements. The instrument features a 6-digit engineering unit display with user-defined legends and supports RS232, RS422, or RS485 serial communication. This device can handle a variety of transducers, accommodating 80,Ѷ to 2k,Ѷ strain gages and providing excitation for both strain gage and frequency sensors without the need for external power. It includes advanced signal conditioning, automatic calibration, and a range of data processing functions, including limit checks and max/min capture. The Model 721+ is noted for its high noise immunity and overall accuracy of 0.02% of full scale, making it a reliable choice for precision measurements in various applications.

Datasheet Summary
Powered by GS/AI

The Model 721+ Mechanical Power Instrument is designed for use with mV/V strain gage sensors and frequency output sensors, making it suitable for measuring torque, force, pressure, speed, flow, and velocity. It offers fast sampling rates of 7,800 samples per second for torque and drawbar force inputs, and a response time of 1 millisecond for speed and flow measurements. The instrument features a 6-digit engineering unit display with user-defined legends and supports RS232, RS422, or RS485 serial communication. This device can handle a variety of transducers, accommodating 80,Ѷ to 2k,Ѷ strain gages and providing excitation for both strain gage and frequency sensors without the need for external power. It includes advanced signal conditioning, automatic calibration, and a range of data processing functions, including limit checks and max/min capture. The Model 721+ is noted for its high noise immunity and overall accuracy of 0.02% of full scale, making it a reliable choice for precision measurements in various applications.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Power Instrument - 721 - S. Himmelstein & Company
Hoffman Estates, IL, USA
Mechanical Power Instrument
721
Mechanical Power Instrument 721
Summary Superb instrument for mV/V torque, force and pressure sensors, and frequency producing speed, flow and velocity. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power fast, rock solid readings with high noise immunity 7,800 samples/sec for torque, head or drawbar force input 1 millisecond response for speed, flow or velocity input 6 full digit engineering display with user defined legends auto-scaled, selectable Voltage or Current analog outputs RS232/422/485 serial communications Details These advanced instruments provide engineering unit display of a strain gage (mV/V) input and a frequency input. They also compute power and perform 21 functions including limit checks, tare, hold, and max/min capture. The alphanumeric readout can display measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.

Summary

Superb instrument for mV/V torque, force and pressure sensors, and frequency producing speed, flow and velocity.

  • reads, displays, processes and outputs
    • shaft torque, speed, power
    • pump/motor head, flow, fluid power
    • drawbar force, velocity, power
  • fast, rock solid readings with high noise immunity
    • 7,800 samples/sec for torque, head or drawbar force input
    • 1 millisecond response for speed, flow or velocity input
  • 6 full digit engineering display with user defined legends
  • auto-scaled, selectable Voltage or Current analog outputs
  • RS232/422/485 serial communications

Details

These advanced instruments provide engineering unit display of a strain gage (mV/V) input and a frequency input. They also compute power and perform 21 functions including limit checks, tare, hold, and max/min capture. The alphanumeric readout can display measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.

Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Signal Conditioners
Product Number 721
Product Name Mechanical Power Instrument
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
Application General Lab & Industrial
Agency Approval CE
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details