Rugged Information Technology Color Laser Printer RLP5400S

Description
Embedded Web server Full BIT and diagnostic capability Job accounting utility > 12,000-hour MTBF Slide mounted for full access Paper level indicator USB and IEEE-1284 parallel interfaces Memory expansion to 320 MB MIL-STD-461 EMI/EMC design The RLP5400S printer draws upon proven COTS color laser printer technology and RITEC proprietary rugged design techniques to form a product offering that is ideal for harsh environments. The printer was designed for shipboard platforms and is fully qualified to MIL-STD-167-1 vibration and MIL-S-901 shock requirements. The RLP5400S is powered by a high-volume print engine that produces 600 x 1200 dpi output at print speeds up to 24 ppm (monochrome) and 16 ppm (color). The printer is packaged in a shock and vibration isolated, reinforced aluminum frame that provides the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment. The RLP5400S incorporates the full BIT and diagnostic capability of the integrated COTS printer.
Description
Embedded Web server Full BIT and diagnostic capability Job accounting utility > 12,000-hour MTBF Slide mounted for full access Paper level indicator USB and IEEE-1284 parallel interfaces Memory expansion to 320 MB MIL-STD-461 EMI/EMC design The RLP5400S printer draws upon proven COTS color laser printer technology and RITEC proprietary rugged design techniques to form a product offering that is ideal for harsh environments. The printer was designed for shipboard platforms and is fully qualified to MIL-STD-167-1 vibration and MIL-S-901 shock requirements. The RLP5400S is powered by a high-volume print engine that produces 600 x 1200 dpi output at print speeds up to 24 ppm (monochrome) and 16 ppm (color). The printer is packaged in a shock and vibration isolated, reinforced aluminum frame that provides the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment. The RLP5400S incorporates the full BIT and diagnostic capability of the integrated COTS printer.

Suppliers

Company
Product
Description
Supplier Links
Color Laser Printer - RLP5400S - Rugged Information Technology
Simi Valley, CA, USA
Color Laser Printer
RLP5400S
Color Laser Printer RLP5400S
Embedded Web server Full BIT and diagnostic capability Job accounting utility > 12,000-hour MTBF Slide mounted for full access Paper level indicator USB and IEEE-1284 parallel interfaces Memory expansion to 320 MB MIL-STD-461 EMI/EMC design The RLP5400S printer draws upon proven COTS color laser printer technology and RITEC proprietary rugged design techniques to form a product offering that is ideal for harsh environments. The printer was designed for shipboard platforms and is fully qualified to MIL-STD-167-1 vibration and MIL-S-901 shock requirements. The RLP5400S is powered by a high-volume print engine that produces 600 x 1200 dpi output at print speeds up to 24 ppm (monochrome) and 16 ppm (color). The printer is packaged in a shock and vibration isolated, reinforced aluminum frame that provides the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment. The RLP5400S incorporates the full BIT and diagnostic capability of the integrated COTS printer.
  • Embedded Web server
  • Full BIT and diagnostic capability
  • Job accounting utility
  • > 12,000-hour MTBF
  • Slide mounted for full access
  • Paper level indicator

  • USB and IEEE-1284 parallel interfaces
  • Memory expansion to 320 MB
  • MIL-STD-461 EMI/EMC design

The RLP5400S printer draws upon proven COTS color laser printer technology and RITEC proprietary rugged design techniques to form a product offering that is ideal for harsh environments. The printer was designed for shipboard platforms and is fully qualified to MIL-STD-167-1 vibration and MIL-S-901 shock requirements. The RLP5400S is powered by a high-volume print engine that produces 600 x 1200 dpi output at print speeds up to 24 ppm (monochrome) and 16 ppm (color). The printer is packaged in a shock and vibration isolated, reinforced aluminum frame that provides the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment. The RLP5400S incorporates the full BIT and diagnostic capability of the integrated COTS printer.

Supplier's Site

Technical Specifications

  Rugged Information Technology
Product Category Laser Printers
Product Number RLP5400S
Product Name Color Laser Printer
Mounting Options Rack Mount
Unlock Full Specs
to access all available technical data