Rugged Information Technology Full-Page Military Cockpit Printer FMT80

Description
All-aluminum construction Power line filtering and military connectors Paper automatically aligned and tensioned Full BIT and diagnostic capability 20,000-hour MTBF No adjustments and easy paper loading 220 Vac or 28 Vdc power operation Ethernet interface with built-in print server TEMPEST and Nuclear S/V Separate power and data connectors Custom mounting interface The FMT80 military cockpit printer is a full-page, monochrome, hardcopy output device designed for use in defense aircraft applications. It incorporates the most advanced ruggedization and thermal printing technology available. This equipment is constructed using environmental management techniques that protect internal components from the effects of shock, vibration, and electromagnetic interference. The FMT80 can support graphics printing with the built-in Ethernet print server option. The paper loading process for the FMT family of cockpit printers is the simplest and easiest of any printer on the market. Paper is held securely in the middle of the door and exits the printer at the top of the door opening. Paper loading can be easily accomplished in very dim ambient light. RITEC cockpit printers incorporate anti-jamming technology that virtually eliminates paper delivery problems. The printhead and paper-path mechanism do not require any calibration or adjustment. External power and data interfaces are provided through a single connector. Separate connectors are available as an ordering option.
Description
All-aluminum construction Power line filtering and military connectors Paper automatically aligned and tensioned Full BIT and diagnostic capability 20,000-hour MTBF No adjustments and easy paper loading 220 Vac or 28 Vdc power operation Ethernet interface with built-in print server TEMPEST and Nuclear S/V Separate power and data connectors Custom mounting interface The FMT80 military cockpit printer is a full-page, monochrome, hardcopy output device designed for use in defense aircraft applications. It incorporates the most advanced ruggedization and thermal printing technology available. This equipment is constructed using environmental management techniques that protect internal components from the effects of shock, vibration, and electromagnetic interference. The FMT80 can support graphics printing with the built-in Ethernet print server option. The paper loading process for the FMT family of cockpit printers is the simplest and easiest of any printer on the market. Paper is held securely in the middle of the door and exits the printer at the top of the door opening. Paper loading can be easily accomplished in very dim ambient light. RITEC cockpit printers incorporate anti-jamming technology that virtually eliminates paper delivery problems. The printhead and paper-path mechanism do not require any calibration or adjustment. External power and data interfaces are provided through a single connector. Separate connectors are available as an ordering option.

Suppliers

Company
Product
Description
Supplier Links
Full-Page Military Cockpit Printer - FMT80 - Rugged Information Technology
Simi Valley, CA, USA
Full-Page Military Cockpit Printer
FMT80
Full-Page Military Cockpit Printer FMT80
All-aluminum construction Power line filtering and military connectors Paper automatically aligned and tensioned Full BIT and diagnostic capability 20,000-hour MTBF No adjustments and easy paper loading 220 Vac or 28 Vdc power operation Ethernet interface with built-in print server TEMPEST and Nuclear S/V Separate power and data connectors Custom mounting interface The FMT80 military cockpit printer is a full-page, monochrome, hardcopy output device designed for use in defense aircraft applications. It incorporates the most advanced ruggedization and thermal printing technology available. This equipment is constructed using environmental management techniques that protect internal components from the effects of shock, vibration, and electromagnetic interference. The FMT80 can support graphics printing with the built-in Ethernet print server option. The paper loading process for the FMT family of cockpit printers is the simplest and easiest of any printer on the market. Paper is held securely in the middle of the door and exits the printer at the top of the door opening. Paper loading can be easily accomplished in very dim ambient light. RITEC cockpit printers incorporate anti-jamming technology that virtually eliminates paper delivery problems. The printhead and paper-path mechanism do not require any calibration or adjustment. External power and data interfaces are provided through a single connector. Separate connectors are available as an ordering option.
  • All-aluminum construction
  • Power line filtering and military connectors
  • Paper automatically aligned and tensioned
  • Full BIT and diagnostic capability
  • 20,000-hour MTBF
  • No adjustments and easy paper loading

  • 220 Vac or 28 Vdc power operation
  • Ethernet interface with built-in print server
  • TEMPEST and Nuclear S/V
  • Separate power and data connectors
  • Custom mounting interface

The FMT80 military cockpit printer is a full-page, monochrome, hardcopy output device designed for use in defense aircraft applications. It incorporates the most advanced ruggedization and thermal printing technology available. This equipment is constructed using environmental management techniques that protect internal components from the effects of shock, vibration, and electromagnetic interference.
The FMT80 can support graphics printing with the built-in Ethernet print server option. The paper loading process for the FMT family of cockpit printers is the simplest and easiest of any printer on the market. Paper is held securely in the middle of the door and exits the printer at the top of the door opening. Paper loading can be easily accomplished in very dim ambient light. RITEC cockpit printers incorporate anti-jamming technology that virtually eliminates paper delivery problems. The printhead and paper-path mechanism do not require any calibration or adjustment. External power and data interfaces are provided through a single connector. Separate connectors are available as an ordering option.

Supplier's Site

Technical Specifications

  Rugged Information Technology
Product Category Computer Printers and Plotters
Product Number FMT80
Product Name Full-Page Military Cockpit Printer
Printer Type Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
Citizen Systems America Corporation
Specs
Printer Type Thermal Transfer; Dot Matrix; Serial Dot Matrix
Printer Applications Graphics; Receipt / POS / Kiosk; POS & Data Acquisition Peripherals
Media Handling Single Sheet
View Details
Lightweight Color Printer - RDJ6122 - Rugged Information Technology
Rugged Information Technology
Specs
Printer Type Ink Jet
Mounting Options Rack Mount
View Details