Rugged Information Technology Lightweight Color Printer RDJ6122

Description
HP technology and mil-spec performance Universal power supply HP Resolution Enhancement Technology Prints up to 20 ppm black, 13 ppm color Up to 4800 x 1200 dpi resolution Paper type sensor Mounting tray Network and USB connectivity Customized vibration/shock isolation system DC power operation Power surge protection 19" rack mount The RDJ6122 lightweight color printer draws upon a proven history of HP DeskJet printer performance and RITEC proprietary rugged design technology to form a product offering well suited for operation in military and other harsh environments. The RDJ6122 utilizes Hewlett-Packard Photo Resolution Enhancement technology to produce photo-quality color and the sharpest black printing available for inkjet printing technology. The printer is packaged to support the functionality and convenience of an office environment, while performing in the hostile conditions of military and industrial field operations.
Description
HP technology and mil-spec performance Universal power supply HP Resolution Enhancement Technology Prints up to 20 ppm black, 13 ppm color Up to 4800 x 1200 dpi resolution Paper type sensor Mounting tray Network and USB connectivity Customized vibration/shock isolation system DC power operation Power surge protection 19" rack mount The RDJ6122 lightweight color printer draws upon a proven history of HP DeskJet printer performance and RITEC proprietary rugged design technology to form a product offering well suited for operation in military and other harsh environments. The RDJ6122 utilizes Hewlett-Packard Photo Resolution Enhancement technology to produce photo-quality color and the sharpest black printing available for inkjet printing technology. The printer is packaged to support the functionality and convenience of an office environment, while performing in the hostile conditions of military and industrial field operations.

Suppliers

Company
Product
Description
Supplier Links
Lightweight Color Printer - RDJ6122 - Rugged Information Technology
Simi Valley, CA, USA
Lightweight Color Printer
RDJ6122
Lightweight Color Printer RDJ6122
HP technology and mil-spec performance Universal power supply HP Resolution Enhancement Technology Prints up to 20 ppm black, 13 ppm color Up to 4800 x 1200 dpi resolution Paper type sensor Mounting tray Network and USB connectivity Customized vibration/shock isolation system DC power operation Power surge protection 19" rack mount The RDJ6122 lightweight color printer draws upon a proven history of HP DeskJet printer performance and RITEC proprietary rugged design technology to form a product offering well suited for operation in military and other harsh environments. The RDJ6122 utilizes Hewlett-Packard Photo Resolution Enhancement technology to produce photo-quality color and the sharpest black printing available for inkjet printing technology. The printer is packaged to support the functionality and convenience of an office environment, while performing in the hostile conditions of military and industrial field operations.
  • HP technology and mil-spec performance
  • Universal power supply
  • HP Resolution Enhancement Technology
  • Prints up to 20 ppm black, 13 ppm color
  • Up to 4800 x 1200 dpi resolution
  • Paper type sensor

  • Mounting tray
  • Network and USB connectivity
  • Customized vibration/shock isolation system
  • DC power operation
  • Power surge protection
  • 19" rack mount

The RDJ6122 lightweight color printer draws upon a proven history of HP DeskJet printer performance and RITEC proprietary rugged design technology to form a product offering well suited for operation in military and other harsh environments. The RDJ6122 utilizes Hewlett-Packard Photo Resolution Enhancement technology to produce photo-quality color and the sharpest black printing available for inkjet printing technology. The printer is packaged to support the functionality and convenience of an office environment, while performing in the hostile conditions of military and industrial field operations.

Supplier's Site

Technical Specifications

  Rugged Information Technology
Product Category Ink Jet Printers
Product Number RDJ6122
Product Name Lightweight Color Printer
Mounting Options Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clean Code - EV II - Open Date Systems, Inc.
Open Date Systems, Inc.
Specs
Applications Bar Codes; Date Stamp
Bar / Matrix Code Symbologies Code128; Code39; EAN/JAN; UPC; Interleaved 2 of 5
Mounting Options Portable / Handheld (optional feature); On-Line
View Details
Handheld Inkjet Printer -  - GT Schmidt Marking Systems
GT Schmidt Marking Systems
Specs
Applications Bar Codes
Mounting Options Portable / Handheld
Media Handling Paper; Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
View Details
Continuous Inkjet Printers - alphaJET 5 - GEM Gravure Company, Inc.
Specs
Mounting Options Stand-alone
View Details
RFID Manufacturing System - Delta Mod-Tech® Predator® - Delta ModTech
Specs
Applications Bar Codes; Labels; Date Stamp; ID Cards
Features Cutter
Printing Rate 1524 mm/sec (3600 in/min)
View Details