The HF4 transmitter is designed for fixed installation in HVAC and light industrial applications that require precise measurement of humidity and temperature within the range of 0 to 100 %RH and -50 to 100°C (-58 to 212°F).
The HF4 transmitter is available in different configurations and has extensive settings and functions that can be configured and enabled with the ROTRONIC HW4 software after connecting the HF4 to a PC.
| Rotronic Instrument Corp. | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | HF4 |
| Product Name | Humidity Transmitter |
| Variables Measured | Relative Humidity; Temperature |
| Form Factor | Transmitter |
| Relative Humidity Range | 0.0 to 100 % |
| Relative Humidity Accuracy | 1 % |