The HC2-SH / HC2-S3H fulfills the highest demands on measuring accuracy. It measures humidity and temperature and calculates the dew/frost point.
| Rotronic Instrument Corp. | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | HC2-S3H |
| Product Name | High Accuracy Meteorological Probe |
| Variables Measured | Relative Humidity; Temperature |
| Form Factor | Sensor |
| Relative Humidity Range | 0.0 to 100 % |
| Relative Humidity Accuracy | 0.5000 % |