Rotary Systems, Inc. SR002 Series Slip Ring 31051-0224-000

Description
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR002 type separate slip ring & brush block sets were designed primarily for low voltage, signal carrying applications making them ideal for use in test rigs or production equipment.
Description
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR002 type separate slip ring & brush block sets were designed primarily for low voltage, signal carrying applications making them ideal for use in test rigs or production equipment.

Suppliers

Company
Product
Description
Supplier Links
SR002 Series Slip Ring - 31051-0224-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR002 Series Slip Ring
31051-0224-000
SR002 Series Slip Ring 31051-0224-000
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR002 type separate slip ring & brush block sets were designed primarily for low voltage, signal carrying applications making them ideal for use in test rigs or production equipment.

Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR002 type separate slip ring & brush block sets were designed primarily for low voltage, signal carrying applications making them ideal for use in test rigs or production equipment.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 31051-0224-000
Product Name SR002 Series Slip Ring
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 24
Maximum Voltage 150 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Customized Fiber Optic Slip Ring For Antennas -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 2000 rpm
Operating Temp -40 to 185 F (-40 to 85 C)
Features Moisture Proof; Military Grade
View Details
SR013 Slip Ring - 30050-1324-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 24
View Details
Electrical Slip Ring, ESM Series - ESM448 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 52
View Details