DSTI - Dynamic Sealing Technologies, Inc. Electrical Slip Ring, ESM Series ESM448

Description
The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52 circuits with 2, 5, and 10 amp circuit combinations.
Description
The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52 circuits with 2, 5, and 10 amp circuit combinations.
Datasheet
Datasheet Summary
Powered by GS/AI

The ESM448 electrical slip ring from DSTI is designed for transferring power, control circuits, and data (both analog and digital) between stationary and rotating components. It features high-quality gold-on-gold contacts that minimize electrical noise and support data speeds of up to 50 megabits per second. The slip ring is available with 48 circuits and can handle a maximum voltage of 240 AC/DC and current ratings of 2, 5, or 10 amps, depending on the circuit configuration. It operates effectively at continuous speeds of up to 250 RPM and is constructed with silver-plated copper lead wires. The ESM448 is suitable for a temperature range of -40°F to 176°F (-40°C to +80°C) and is protected against dust and moisture with optional IP65 enclosures. This product is ideal for applications requiring reliable signal and power transfer in rotating systems.

Datasheet Summary
Powered by GS/AI

The ESM448 electrical slip ring from DSTI is designed for transferring power, control circuits, and data (both analog and digital) between stationary and rotating components. It features high-quality gold-on-gold contacts that minimize electrical noise and support data speeds of up to 50 megabits per second. The slip ring is available with 48 circuits and can handle a maximum voltage of 240 AC/DC and current ratings of 2, 5, or 10 amps, depending on the circuit configuration. It operates effectively at continuous speeds of up to 250 RPM and is constructed with silver-plated copper lead wires. The ESM448 is suitable for a temperature range of -40°F to 176°F (-40°C to +80°C) and is protected against dust and moisture with optional IP65 enclosures. This product is ideal for applications requiring reliable signal and power transfer in rotating systems.

Suppliers

Company
Product
Description
Supplier Links
Electrical Slip Ring, ESM Series - ESM448 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
Electrical Slip Ring, ESM Series
ESM448
Electrical Slip Ring, ESM Series ESM448
The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52 circuits with 2, 5, and 10 amp circuit combinations.

The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise.
The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52 circuits with 2, 5, and 10 amp circuit combinations.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Slip Rings
Product Number ESM448
Product Name Electrical Slip Ring, ESM Series
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 52
Speed 250 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Large-Bore Explosion-Proof Slip Ring (220mm Inner Diameter, 20 Channels, 10A) -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 20
Speed 300 rpm
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Slip Ring - SR-3300 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 60
View Details
Electrical Slip Ring, ES Series - ES12 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 12
View Details