Rotary Systems, Inc. SR013 Slip Ring 30050-1324-000

Description
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR013 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.
Description
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR013 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Suppliers

Company
Product
Description
Supplier Links
SR013 Slip Ring - 30050-1324-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR013 Slip Ring
30050-1324-000
SR013 Slip Ring 30050-1324-000
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR013 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR013 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 30050-1324-000
Product Name SR013 Slip Ring
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 24
Maximum Voltage 150 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
2 parts slip ring rotor & stator seperated without housing for power and signal transmission -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Slip Ring Design Separate
Total # of Circuits 5
View Details
SR006 Slip Ring - 31051-0606-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 6
View Details
Ethernet Compact Slip Ring, ESE Series - ESE4358 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 47
Speed 250 rpm
View Details