Rotary Systems, Inc. Series RU028 Low Torque Air Rotary Union 10050-2804-000

Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' low torque air rotary unions are designed for low speed air and vacuum applications. This economical rotary union uses a hardened and ground shaft, o-ring seals and dual ball bearings. This rotary union is available in two, four, six, and eight passages.
Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' low torque air rotary unions are designed for low speed air and vacuum applications. This economical rotary union uses a hardened and ground shaft, o-ring seals and dual ball bearings. This rotary union is available in two, four, six, and eight passages.

Suppliers

Company
Product
Description
Supplier Links
Series RU028 Low Torque Air Rotary Union - 10050-2804-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU028 Low Torque Air Rotary Union
10050-2804-000
Series RU028 Low Torque Air Rotary Union 10050-2804-000
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' low torque air rotary unions are designed for low speed air and vacuum applications. This economical rotary union uses a hardened and ground shaft, o-ring seals and dual ball bearings. This rotary union is available in two, four, six, and eight passages.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' low torque air rotary unions are designed for low speed air and vacuum applications. This economical rotary union uses a hardened and ground shaft, o-ring seals and dual ball bearings. This rotary union is available in two, four, six, and eight passages.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10050-2804-000
Product Name Series RU028 Low Torque Air Rotary Union
Number of Ports 2; 4; 6; 8
Media / Application Air / Pneumatic
Port Size 1/8"
Connection Female NPT
Port Direction Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Series RU022 8 Pass Threaded Shaft Rotary Union - 10053-2208-000 - Rotary Systems, Inc.
Specs
Number of Ports 8
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/2"
View Details
HVH Series 8 Passage Rotary Union - HVH-3681 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 8
Media / Application Air / Pneumatic; Water; Oil; Gas
Port Size 7/8"
View Details
Custom Rotary Unions -  - KADANT
Specs
Number of Ports 2
Media / Application Water; Oil
Port Size 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature)
View Details