Rotary Systems, Inc. Series RU022 8 Pass Threaded Shaft Rotary Union 10053-2208-000

Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' eight passage flange rotary union-swivel is designed for multipurpose use. This union features threaded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 022 series is able to withstand high pressures, moderate speeds, and high side loads.
Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' eight passage flange rotary union-swivel is designed for multipurpose use. This union features threaded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 022 series is able to withstand high pressures, moderate speeds, and high side loads.

Suppliers

Company
Product
Description
Supplier Links
Series RU022 8 Pass Threaded Shaft Rotary Union - 10053-2208-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU022 8 Pass Threaded Shaft Rotary Union
10053-2208-000
Series RU022 8 Pass Threaded Shaft Rotary Union 10053-2208-000
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' eight passage flange rotary union-swivel is designed for multipurpose use. This union features threaded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 022 series is able to withstand high pressures, moderate speeds, and high side loads.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' eight passage flange rotary union-swivel is designed for multipurpose use. This union features threaded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 022 series is able to withstand high pressures, moderate speeds, and high side loads.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10053-2208-000
Product Name Series RU022 8 Pass Threaded Shaft Rotary Union
Number of Ports 8
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/2"
Connection Female NPT
Port Direction Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Series RU002 90 Degree Swivel Union with Bearings - 10051-0201-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
View Details
SE Series 16 Passage Rotary Union - SE-11161 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 16
Media / Application Air / Pneumatic; Oil; Gas
Port Size SAE 4
View Details
Custom Rotary Unions -  - KADANT
Specs
Number of Ports 2
Media / Application Water; Oil
Port Size 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature)
View Details