KADANT Custom Rotary Unions

Description
The RX rotary union uses a balanced seal with special ball bearing or optional tapered roller bearings to support the rotor. This rotary union from Kadant Johnson incorporates the latest technology in mechanical seal design for water and hot oil service. The high thrust load capability and carbon-to-silicon (or Tungsten) carbide seal package makes the RX run longer and with less maintenance requirements that other ball bearing designs. All O-rings are fully captured in glands and seal-loading springs do not contact the process fluid. The RX features a barrier in the seal chamber to extend bearing life and a nipple and assembly plate made of stainless steel. Available in single- and dual-flow configurations and sizes from 3/8” to 6”, the RX rotary union is capable of operating up to 500° F (260° C), 150 psig (10 bar), and 750 RPM. Features Balanced seal Deep-groove ball bearings Full flow area External loaded springs Matched seal faces Integral nipple flange mounting On-machine seal replacement Benefits Long running life, dry running capability High capacity for conventional applications Low Pressure Drop Uniform seal loading Materials selected for specified service Rigid mounting and accurate alignment Reduced maintenance
Datasheet
Description
The RX rotary union uses a balanced seal with special ball bearing or optional tapered roller bearings to support the rotor. This rotary union from Kadant Johnson incorporates the latest technology in mechanical seal design for water and hot oil service. The high thrust load capability and carbon-to-silicon (or Tungsten) carbide seal package makes the RX run longer and with less maintenance requirements that other ball bearing designs. All O-rings are fully captured in glands and seal-loading springs do not contact the process fluid. The RX features a barrier in the seal chamber to extend bearing life and a nipple and assembly plate made of stainless steel. Available in single- and dual-flow configurations and sizes from 3/8” to 6”, the RX rotary union is capable of operating up to 500° F (260° C), 150 psig (10 bar), and 750 RPM. Features Balanced seal Deep-groove ball bearings Full flow area External loaded springs Matched seal faces Integral nipple flange mounting On-machine seal replacement Benefits Long running life, dry running capability High capacity for conventional applications Low Pressure Drop Uniform seal loading Materials selected for specified service Rigid mounting and accurate alignment Reduced maintenance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Rotary Unions -  - KADANT
Three Rivers, MI, USA
Custom Rotary Unions
Custom Rotary Unions
The RX rotary union uses a balanced seal with special ball bearing or optional tapered roller bearings to support the rotor. This rotary union from Kadant Johnson incorporates the latest technology in mechanical seal design for water and hot oil service. The high thrust load capability and carbon-to-silicon (or Tungsten) carbide seal package makes the RX run longer and with less maintenance requirements that other ball bearing designs. All O-rings are fully captured in glands and seal-loading springs do not contact the process fluid. The RX features a barrier in the seal chamber to extend bearing life and a nipple and assembly plate made of stainless steel. Available in single- and dual-flow configurations and sizes from 3/8” to 6”, the RX rotary union is capable of operating up to 500° F (260° C), 150 psig (10 bar), and 750 RPM. Features Balanced seal Deep-groove ball bearings Full flow area External loaded springs Matched seal faces Integral nipple flange mounting On-machine seal replacement Benefits Long running life, dry running capability High capacity for conventional applications Low Pressure Drop Uniform seal loading Materials selected for specified service Rigid mounting and accurate alignment Reduced maintenance

The RX rotary union uses a balanced seal with special ball bearing or optional tapered roller bearings to support the rotor. This rotary union from Kadant Johnson incorporates the latest technology in mechanical seal design for water and hot oil service. The high thrust load capability and carbon-to-silicon (or Tungsten) carbide seal package makes the RX run longer and with less maintenance requirements that other ball bearing designs. All O-rings are fully captured in glands and seal-loading springs do not contact the process fluid. The RX features a barrier in the seal chamber to extend bearing life and a nipple and assembly plate made of stainless steel. Available in single- and dual-flow configurations and sizes from 3/8” to 6”, the RX rotary union is capable of operating up to 500° F (260° C), 150 psig (10 bar), and 750 RPM.

Features

  • Balanced seal
  • Deep-groove ball bearings
  • Full flow area
  • External loaded springs
  • Matched seal faces
  • Integral nipple flange mounting
  • On-machine seal replacement

Benefits

  • Long running life, dry running capability
  • High capacity for conventional applications
  • Low Pressure Drop
  • Uniform seal loading
  • Materials selected for specified service
  • Rigid mounting and accurate alignment
  • Reduced maintenance
Supplier's Site Datasheet

Technical Specifications

  KADANT
Product Category Rotary Unions
Product Name Custom Rotary Unions
Number of Ports 2
Media / Application Water; Oil
Port Size 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature)
Connection Male NPT; Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

GP Series 3 Passage Rotary Union - GP-331 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/8"
View Details
CorrPro® Rotary Joints -  - KADANT
Specs
Media / Application Steam
Pressure 300 psi (211 m H2O)
Speed 600 rpm
View Details
Series RU010 Coil Processing Rotary Union - 10053-1002-040 - Rotary Systems, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/2"
View Details