DSTI - Dynamic Sealing Technologies, Inc. HVH Series 8 Passage Rotary Union HVH-3681

Description
HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
Datasheet
Description
HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HVH Series 8 Passage Rotary Union - HVH-3681 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
HVH Series 8 Passage Rotary Union
HVH-3681
HVH Series 8 Passage Rotary Union HVH-3681
HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.

HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number HVH-3681
Product Name HVH Series 8 Passage Rotary Union
Number of Ports 8
Media / Application Air / Pneumatic; Water; Oil; Gas
Port Size 7/8"
Connection Female NPT; Female Straight Thread (optional feature); Female BSP (optional feature); NPTF
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

TC Single Flow Passage Rotary Union - TC-2540 - Scott Rotary Seals
Specs
Number of Ports 1
Media / Application Steam; Water
Port Size 4"
View Details
SPS Series Single Passage Rotary Union - SPS-5210 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 1/4"
View Details
SNX™ Rotary Joints -  - KADANT
Specs
Number of Ports 2
Media / Application Steam; Oil
Port Size 1" (optional feature); 2" (optional feature); 2½" (optional feature); 3" (optional feature); 4" (optional feature); 3-1/2"
View Details