Ross Optical Industries Cube Beamsplitter B-CHC005

Description
Cube beamsplitters are made by cementing two right angle prisms together on the hypotenuses. They have several advantages over plate beamsplitters; e.g., they are easier to mount and result in less ghosting.
Description
Cube beamsplitters are made by cementing two right angle prisms together on the hypotenuses. They have several advantages over plate beamsplitters; e.g., they are easier to mount and result in less ghosting.

Suppliers

Company
Product
Description
Supplier Links
Cube Beamsplitter - B-CHC005 - Ross Optical Industries
El Paso, TX, USA
Cube Beamsplitter
B-CHC005
Cube Beamsplitter B-CHC005
Cube beamsplitters are made by cementing two right angle prisms together on the hypotenuses. They have several advantages over plate beamsplitters; e.g., they are easier to mount and result in less ghosting.

Cube beamsplitters are made by cementing two right angle prisms together on the hypotenuses. They have several advantages over plate beamsplitters; e.g., they are easier to mount and result in less ghosting.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Nonpolarizing Cube Beamsplitters
Product Number B-CHC005
Product Name Cube Beamsplitter
Beamsplitter Construction Cement
Side Length 10 mm (0.3937 inch)
Transmission 50 %
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Non-Polarizing Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Beamsplitter Features Anti-Reflection Coating
Coating Multilayer coating : Ravg<0.5% @ 45° incidence
View Details
Cube Beamsplitter, Non-Polarizing, 25.4 mm, 1550 nm Laser Line - 10BC16NP.11 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband all-dielectric non-polarizing
Transmission 3 %
View Details
Non-Polarizing Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Specs
Beamsplitter Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Beamsplitter Features Anti-Reflection Coating
View Details
Non-polarizing Beamsplitter Cubes -  - Thorlabs, Inc.
Specs
Beamsplitter Construction Cement
Side Length 5 to 25.4 mm (0.1969 to 1 inch)
Beamsplitter Features Anti-Reflection Coating
View Details