Ross Optical Industries Cube Beamsplitter B-CHC003

Description
Cube beamsplitters are made by cementing two right angle prisms together on the hypotenuses. They have several advantages over plate beamsplitters; e.g., they are easier to mount and result in less ghosting.
Description
Cube beamsplitters are made by cementing two right angle prisms together on the hypotenuses. They have several advantages over plate beamsplitters; e.g., they are easier to mount and result in less ghosting.

Suppliers

Company
Product
Description
Supplier Links
Cube Beamsplitter - B-CHC003 - Ross Optical Industries
El Paso, TX, USA
Cube Beamsplitter
B-CHC003
Cube Beamsplitter B-CHC003
Cube beamsplitters are made by cementing two right angle prisms together on the hypotenuses. They have several advantages over plate beamsplitters; e.g., they are easier to mount and result in less ghosting.

Cube beamsplitters are made by cementing two right angle prisms together on the hypotenuses. They have several advantages over plate beamsplitters; e.g., they are easier to mount and result in less ghosting.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Nonpolarizing Cube Beamsplitters
Product Number B-CHC003
Product Name Cube Beamsplitter
Beamsplitter Construction Cement
Side Length 5 mm (0.1969 inch)
Transmission 50 %
Unlock Full Specs
to access all available technical data

Similar Products

Beamsplitter Cube, Non-Polarizing, 25.4 mm, 400-700 nm Broadband - 10BC17MB.1 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband metal-dielectric non-polarizing
Transmission 55 %
View Details
Laser Line Non-Polarizing Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Beamsplitter Features Anti-Reflection Coating
Coating Multilayer coating : Ravg<0.5% @ 45° incidence
View Details
Non-Polarizing Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Specs
Beamsplitter Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Beamsplitter Features Anti-Reflection Coating
View Details
Cube Beamsplitter - B-CHC015 - Ross Optical Industries
Ross Optical Industries
Specs
Beamsplitter Construction Cement
Side Length 40 mm (1.57 inch)
Transmission 50 %
View Details