Newport MKS Beamsplitter Cube, Non-Polarizing, 12.7 mm, 400-700 nm Broadband 05BC17MB.1

Description
The 05BC17MB.1 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with the s and p-polarized components matched to within 10% of each other. Hybrid beamsplitters are less sensitive to changes in angle of incidence, resulting in an optic that is chromatically neutral for both convergent and divergent beams. The four faces are antireflection coated with a broadband multilayer dielectric coating to minimize surface reflection losses over the 400-700 nm wavelength range, providing R<0.5% per surface. Due to the metallic nature of the hybrid coating, these beamsplitters are not intended for use with higher power lasers. Broadband Metal-dielectric Hybrid Coatings Three metal-dielectric hybrid broadband coatings are offered covering the 400-700 nm, 700-1100 nm, and 1100-1600 nm wavelength ranges. Incoming beams are both transmitted and reflected 45%, with the s and p-polarized components matched to within 10% of each other. Hybrid beamsplitters are less sensitive to changes in angle of incidence, resulting in an optic that is chromatically neutral for both convergent and divergent beams. Works Great With Tunable lasers Broadband non-polarizing hybrid cube beamsplitters have moderate absorption but minimal polarization sensitivity. The broad spectral flatness of these beamsplitters makes them ideal for use with multiple sources or tunable lasers. Constructed With Pair of Right-Angle Prisms These beamsplitters consist of a pair of precision right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a metal-dielectric hybrid beamsplitter coating optimized over a broad wavelength range. The four faces are antireflection coated with a broadband multilayer dielectric coating to minimize surface reflection losses over the wavelength range. Due to the metallic nature of the hybrid coating, these beamsplitters are not intended for use with higher power lasers. Proper Orientation Cube beamsplitters are formed by cementing two right angle prisms together. One of the two prisms has the partially reflective metal-dielectric coating applied to its hypotenuse. In Newport's cube beamsplitters the coated prism is marked with a visible dot. Incident light should enter the prism with the coated hypotenuse in order to minimize power passing through the optical cement. Alternatively, a beam entering via the uncoated prism results in more than triple the fluence in the cement (the transmitted component, plus a double pass by the reflected component). With higher power beams this can result in degradation of the cement.
Request a Quote
Description
The 05BC17MB.1 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with the s and p-polarized components matched to within 10% of each other. Hybrid beamsplitters are less sensitive to changes in angle of incidence, resulting in an optic that is chromatically neutral for both convergent and divergent beams. The four faces are antireflection coated with a broadband multilayer dielectric coating to minimize surface reflection losses over the 400-700 nm wavelength range, providing R<0.5% per surface. Due to the metallic nature of the hybrid coating, these beamsplitters are not intended for use with higher power lasers. Broadband Metal-dielectric Hybrid Coatings Three metal-dielectric hybrid broadband coatings are offered covering the 400-700 nm, 700-1100 nm, and 1100-1600 nm wavelength ranges. Incoming beams are both transmitted and reflected 45%, with the s and p-polarized components matched to within 10% of each other. Hybrid beamsplitters are less sensitive to changes in angle of incidence, resulting in an optic that is chromatically neutral for both convergent and divergent beams. Works Great With Tunable lasers Broadband non-polarizing hybrid cube beamsplitters have moderate absorption but minimal polarization sensitivity. The broad spectral flatness of these beamsplitters makes them ideal for use with multiple sources or tunable lasers. Constructed With Pair of Right-Angle Prisms These beamsplitters consist of a pair of precision right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a metal-dielectric hybrid beamsplitter coating optimized over a broad wavelength range. The four faces are antireflection coated with a broadband multilayer dielectric coating to minimize surface reflection losses over the wavelength range. Due to the metallic nature of the hybrid coating, these beamsplitters are not intended for use with higher power lasers. Proper Orientation Cube beamsplitters are formed by cementing two right angle prisms together. One of the two prisms has the partially reflective metal-dielectric coating applied to its hypotenuse. In Newport's cube beamsplitters the coated prism is marked with a visible dot. Incident light should enter the prism with the coated hypotenuse in order to minimize power passing through the optical cement. Alternatively, a beam entering via the uncoated prism results in more than triple the fluence in the cement (the transmitted component, plus a double pass by the reflected component). With higher power beams this can result in degradation of the cement.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beamsplitter Cube, Non-Polarizing, 12.7 mm, 400-700 nm Broadband - 05BC17MB.1 - Newport MKS
Irvine, CA, United States
Beamsplitter Cube, Non-Polarizing, 12.7 mm, 400-700 nm Broadband
05BC17MB.1
Beamsplitter Cube, Non-Polarizing, 12.7 mm, 400-700 nm Broadband 05BC17MB.1
The 05BC17MB.1 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with the s and p-polarized components matched to within 10% of each other. Hybrid beamsplitters are less sensitive to changes in angle of incidence, resulting in an optic that is chromatically neutral for both convergent and divergent beams. The four faces are antireflection coated with a broadband multilayer dielectric coating to minimize surface reflection losses over the 400-700 nm wavelength range, providing R<0.5% per surface. Due to the metallic nature of the hybrid coating, these beamsplitters are not intended for use with higher power lasers. Broadband Metal-dielectric Hybrid Coatings Three metal-dielectric hybrid broadband coatings are offered covering the 400-700 nm, 700-1100 nm, and 1100-1600 nm wavelength ranges. Incoming beams are both transmitted and reflected 45%, with the s and p-polarized components matched to within 10% of each other. Hybrid beamsplitters are less sensitive to changes in angle of incidence, resulting in an optic that is chromatically neutral for both convergent and divergent beams. Works Great With Tunable lasers Broadband non-polarizing hybrid cube beamsplitters have moderate absorption but minimal polarization sensitivity. The broad spectral flatness of these beamsplitters makes them ideal for use with multiple sources or tunable lasers. Constructed With Pair of Right-Angle Prisms These beamsplitters consist of a pair of precision right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a metal-dielectric hybrid beamsplitter coating optimized over a broad wavelength range. The four faces are antireflection coated with a broadband multilayer dielectric coating to minimize surface reflection losses over the wavelength range. Due to the metallic nature of the hybrid coating, these beamsplitters are not intended for use with higher power lasers. Proper Orientation Cube beamsplitters are formed by cementing two right angle prisms together. One of the two prisms has the partially reflective metal-dielectric coating applied to its hypotenuse. In Newport's cube beamsplitters the coated prism is marked with a visible dot. Incident light should enter the prism with the coated hypotenuse in order to minimize power passing through the optical cement. Alternatively, a beam entering via the uncoated prism results in more than triple the fluence in the cement (the transmitted component, plus a double pass by the reflected component). With higher power beams this can result in degradation of the cement.

The 05BC17MB.1 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with the s and p-polarized components matched to within 10% of each other. Hybrid beamsplitters are less sensitive to changes in angle of incidence, resulting in an optic that is chromatically neutral for both convergent and divergent beams.

The four faces are antireflection coated with a broadband multilayer dielectric coating to minimize surface reflection losses over the 400-700 nm wavelength range, providing R<0.5% per surface. Due to the metallic nature of the hybrid coating, these beamsplitters are not intended for use with higher power lasers.

Broadband Metal-dielectric Hybrid Coatings


Three metal-dielectric hybrid broadband coatings are offered covering the 400-700 nm, 700-1100 nm, and 1100-1600 nm wavelength ranges. Incoming beams are both transmitted and reflected 45%, with the s and p-polarized components matched to within 10% of each other. Hybrid beamsplitters are less sensitive to changes in angle of incidence, resulting in an optic that is chromatically neutral for both convergent and divergent beams.


Works Great With Tunable lasers

Broadband non-polarizing hybrid cube beamsplitters have moderate absorption but minimal polarization sensitivity. The broad spectral flatness of these beamsplitters makes them ideal for use with multiple sources or tunable lasers.


Constructed With Pair of Right-Angle Prisms

These beamsplitters consist of a pair of precision right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a metal-dielectric hybrid beamsplitter coating optimized over a broad wavelength range. The four faces are antireflection coated with a broadband multilayer dielectric coating to minimize surface reflection losses over the wavelength range. Due to the metallic nature of the hybrid coating, these beamsplitters are not intended for use with higher power lasers.

Proper Orientation

Cube beamsplitters are formed by cementing two right angle prisms together. One of the two prisms has the partially reflective metal-dielectric coating applied to its hypotenuse. In Newport's cube beamsplitters the coated prism is marked with a visible dot. Incident light should enter the prism with the coated hypotenuse in order to minimize power passing through the optical cement. Alternatively, a beam entering via the uncoated prism results in more than triple the fluence in the cement (the transmitted component, plus a double pass by the reflected component). With higher power beams this can result in degradation of the cement.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Nonpolarizing Cube Beamsplitters
Product Number 05BC17MB.1
Product Name Beamsplitter Cube, Non-Polarizing, 12.7 mm, 400-700 nm Broadband
Beamsplitter Features Anti-Reflection Coating
Coating Broadband metal-dielectric non-polarizing
Transmission 55 %
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Beamsplitter Cube, Non-Polarizing, 25.4 mm, 400-700 nm Broadband - 10BC17MB.1 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband metal-dielectric non-polarizing
Transmission 55 %
View Details
Cube Beamsplitter, Non-Polarizing, 25.4 mm, 670 nm Laser Line - 10BC16NP.5 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband all-dielectric non-polarizing
Transmission 3 %
View Details
Beamsplitter Cube, Non-Polarizing, 6.35 mm, 400-700 nm Broadband - 02BC17MB.1 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband metal-dielectric non-polarizing
Transmission 55 %
View Details
Cube Beamsplitter, Non-Polarizing, 12.7 mm, 532 nm Laser Line - 05BC16NP.3 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband all-dielectric non-polarizing
Transmission 3 %
View Details