Applying dielectric coating only instead of hybrid metallic coating, the non-polarizing beam splitter will get no energy loss. The transmittance and reflectance can be precisely controlled to 50%.
| CeNing Optics Co., Ltd. | |
|---|---|
| Product Category | Nonpolarizing Cube Beamsplitters |
| Product Name | Non-Polarizing Beamsplitter Cubes |
| Beamsplitter Construction | Cement |
| Side Length | 5 to 30 mm (0.1969 to 1.18 inch) |
| Beamsplitter Features | Anti-Reflection Coating |
| Coating | Dielectric Partial Reflective Coating |