Roscid Technologies High Temperature Humidity Transmitter HDR200

Description
Dew point or RH transmitter. User settable. Accuracy is +/-2% at 85RH at 85C (special calibration) 24 Vdc loop powered (4-20mA) Specifications Three foot cable between sensor and the electronics Max operating temperature 190C 0%RH at 190C (steam application) NEMA 4 housing with cable gland LCD display option Applications Chamber environment Sterilization application Compressed air
Datasheet
Description
Dew point or RH transmitter. User settable. Accuracy is +/-2% at 85RH at 85C (special calibration) 24 Vdc loop powered (4-20mA) Specifications Three foot cable between sensor and the electronics Max operating temperature 190C 0%RH at 190C (steam application) NEMA 4 housing with cable gland LCD display option Applications Chamber environment Sterilization application Compressed air
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Humidity Transmitter - HDR200 - Roscid Technologies
Woburn, MA, USA
High Temperature Humidity Transmitter
HDR200
High Temperature Humidity Transmitter HDR200
Dew point or RH transmitter. User settable. Accuracy is +/-2% at 85RH at 85C (special calibration) 24 Vdc loop powered (4-20mA) Specifications Three foot cable between sensor and the electronics Max operating temperature 190C 0%RH at 190C (steam application) NEMA 4 housing with cable gland LCD display option Applications Chamber environment Sterilization application Compressed air

Dew point or RH transmitter. User settable.
Accuracy is +/-2% at 85RH at 85C (special calibration)
24 Vdc loop powered (4-20mA)

Specifications

  • Three foot cable between sensor and the electronics
  • Max operating temperature 190C
  • 0%RH at 190C (steam application)
  • NEMA 4 housing with cable gland
  • LCD display option

Applications

  • Chamber environment
  • Sterilization application
  • Compressed air
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HDR200
Product Name High Temperature Humidity Transmitter
Variables Measured Relative Humidity; DewPoint
Form Factor Transmitter
Relative Humidity Range 0.0 to 95 %
Relative Humidity Accuracy -2 to 2 %
Dew Point Range -76 to 104 F (-60 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Hygrometers - 1232353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Digital hygrometer
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-01 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details