Cambridge Viscosity by PAC Laboratory Viscometer VISCOlab 3000

Description
When viscosity tests require the sample material to be tested at specified high temperatures, the VISCOlab 3000 viscometer is the ideal choice. No separate, bulky, slow-responding water bath system is required. The VISCOlab 3000 incorporates an electronic heater and integrated temperature control that allows the VISCOlab 3000 to be calibrated and accurately deliver measurements at user-defined temperatures from 15°C above ambient to 356°F (180°C). Further, the temperature range can be extended to -40°C with the optional cooling jacket coupled with an appropriate cooling bath. The sensor is easily field-calibrated and supports any of 13 different 20:1 viscosity ranges, with up to 40 distinct temperature/viscosit y calibrations.
Description
When viscosity tests require the sample material to be tested at specified high temperatures, the VISCOlab 3000 viscometer is the ideal choice. No separate, bulky, slow-responding water bath system is required. The VISCOlab 3000 incorporates an electronic heater and integrated temperature control that allows the VISCOlab 3000 to be calibrated and accurately deliver measurements at user-defined temperatures from 15°C above ambient to 356°F (180°C). Further, the temperature range can be extended to -40°C with the optional cooling jacket coupled with an appropriate cooling bath. The sensor is easily field-calibrated and supports any of 13 different 20:1 viscosity ranges, with up to 40 distinct temperature/viscosit y calibrations.

Suppliers

Company
Product
Description
Supplier Links
Laboratory Viscometer - VISCOlab 3000 - Cambridge Viscosity by PAC
Medford, MA, USA
Laboratory Viscometer
VISCOlab 3000
Laboratory Viscometer VISCOlab 3000
When viscosity tests require the sample material to be tested at specified high temperatures, the VISCOlab 3000 viscometer is the ideal choice. No separate, bulky, slow-responding water bath system is required. The VISCOlab 3000 incorporates an electronic heater and integrated temperature control that allows the VISCOlab 3000 to be calibrated and accurately deliver measurements at user-defined temperatures from 15°C above ambient to 356°F (180°C). Further, the temperature range can be extended to -40°C with the optional cooling jacket coupled with an appropriate cooling bath. The sensor is easily field-calibrated and supports any of 13 different 20:1 viscosity ranges, with up to 40 distinct temperature/viscosit y calibrations.

When viscosity tests require the sample material to be tested at specified high temperatures, the VISCOlab 3000 viscometer is the ideal choice. No separate, bulky, slow-responding water bath system is required. The VISCOlab 3000 incorporates an electronic heater and integrated temperature control that allows the VISCOlab 3000 to be calibrated and accurately deliver measurements at user-defined temperatures from 15°C above ambient to 356°F (180°C). Further, the temperature range can be extended to -40°C with the optional cooling jacket coupled with an appropriate cooling bath. The sensor is easily field-calibrated and supports any of 13 different 20:1 viscosity ranges, with up to 40 distinct temperature/viscosity calibrations.

Supplier's Site

Technical Specifications

  Cambridge Viscosity by PAC
Product Category Viscometers
Product Number VISCOlab 3000
Product Name Laboratory Viscometer
Dynamic Viscosity Range 0.2000 to 20000 cps
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
Automatic Viscometers - miniPV®-HX - CANNON Instrument Company
CANNON Instrument Company
Specs
Kinematic Viscosity Range 0.3000 to 5000 cSt (3.23E-6 to 0.0538 ft²/sec)
Accuracy 0.0100 ±% Full Scale
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
View Details
Cone & Plate Viscometer - CAP 2000+™ - AMETEK Brookfield
Specs
Dynamic Viscosity Range 20 to 1.50E6 cps
Technology / Test Method Rotational
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Temperature Compensated
View Details
Process Viscometer Sensor - SPC/L372J - Cambridge Viscosity by PAC
Cambridge Viscosity by PAC
Specs
Dynamic Viscosity Range 0.2000 to 20000 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
View Details