Cambridge Viscosity by PAC Process Viscometer Sensor SPC/L392

Description
The Model SPC/L392 in-line viscometer sensor provides continuous measurement of temperature and viscosity. The sensor can be used with our VISCOpro electronics to meet any viscosity management application. Our patented technology is based on a simple and reliable electromagnetic concept. Two coils pull a piston back and forth within a constantly refreshed sample of process fluid. Proprietary circuitry analyzes the piston's travel time to measure absolute viscosity. A built in temperature detector (RTD) senses the actual temperature in the measurement chamber. Key Features: Acurate and reliable Rugged, light-weight stainless steel design Easily installed and serviced One moving part, no wear points Proven technology Internal temperature probe Mates with SAE Code 61 companion flange
Description
The Model SPC/L392 in-line viscometer sensor provides continuous measurement of temperature and viscosity. The sensor can be used with our VISCOpro electronics to meet any viscosity management application. Our patented technology is based on a simple and reliable electromagnetic concept. Two coils pull a piston back and forth within a constantly refreshed sample of process fluid. Proprietary circuitry analyzes the piston's travel time to measure absolute viscosity. A built in temperature detector (RTD) senses the actual temperature in the measurement chamber. Key Features: Acurate and reliable Rugged, light-weight stainless steel design Easily installed and serviced One moving part, no wear points Proven technology Internal temperature probe Mates with SAE Code 61 companion flange

Suppliers

Company
Product
Description
Supplier Links
Process Viscometer Sensor - SPC/L392 - Cambridge Viscosity by PAC
Medford, MA, USA
Process Viscometer Sensor
SPC/L392
Process Viscometer Sensor SPC/L392
The Model SPC/L392 in-line viscometer sensor provides continuous measurement of temperature and viscosity. The sensor can be used with our VISCOpro electronics to meet any viscosity management application. Our patented technology is based on a simple and reliable electromagnetic concept. Two coils pull a piston back and forth within a constantly refreshed sample of process fluid. Proprietary circuitry analyzes the piston's travel time to measure absolute viscosity. A built in temperature detector (RTD) senses the actual temperature in the measurement chamber. Key Features: Acurate and reliable Rugged, light-weight stainless steel design Easily installed and serviced One moving part, no wear points Proven technology Internal temperature probe Mates with SAE Code 61 companion flange

The Model SPC/L392 in-line viscometer sensor provides continuous measurement of temperature and viscosity. The sensor can be used with our VISCOpro electronics to meet any viscosity management application. Our patented technology is based on a simple and reliable electromagnetic concept. Two coils pull a piston back and forth within a constantly refreshed sample of process fluid. Proprietary circuitry analyzes the piston's travel time to measure absolute viscosity. A built in temperature detector (RTD) senses the actual temperature in the measurement chamber.

Key Features:

  • Acurate and reliable
  • Rugged, light-weight stainless steel design
  • Easily installed and serviced
  • One moving part, no wear points
  • Proven technology
  • Internal temperature probe
  • Mates with SAE Code 61 companion flange
Supplier's Site

Technical Specifications

  Cambridge Viscosity by PAC
Product Category Viscometers
Product Number SPC/L392
Product Name Process Viscometer Sensor
Dynamic Viscosity Range 0.2000 to 20000 cps
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
Automatic Viscometers - miniAV® - CANNON Instrument Company
CANNON Instrument Company
Specs
Kinematic Viscosity Range 0.3000 to 6000 cSt (3.23E-6 to 0.0646 ft²/sec)
Accuracy 0.0100 ±% Full Scale
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
View Details
Continous Sensing Viscometer - DV2TRV Extra - AMETEK Brookfield
Specs
Dynamic Viscosity Range 100 to 4.00E7 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Rotational
View Details
Laboratory Viscometer - VISCOlab 3000 - Cambridge Viscosity by PAC
Cambridge Viscosity by PAC
Specs
Dynamic Viscosity Range 0.2000 to 20000 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
View Details