CANNON Instrument Company Automatic Viscometers miniAV®

Description
For Kinematic Viscosity of Transparent and Opaque Liquids miniAV® is a fully-automated, single sample, benchtop viscometer for D445 testing. The Ubbelohde-style tube covers a 100-fold viscosity range at values between 0.5 mm²/s (cSt) and 10,000 mm²/s (cSt) from 15 °C to 100 °C (with available options). Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols D445 precision in a compact, robust design Temperature range: ambient to 100 °C (15 °C to 100 °C with available TE cooler) Viscosity range: 0.5 mm²/s (cSt) to 10,000 mm²/s (cSt)* in 100-fold increments (easily covering the range of 5 separate manual glass viscometers) Fits in roughly the same bench-top area as an analytical balance Optional Peltier cooling is environmentally friendly and requires no external refrigeration A well tested CANNON viscometer platform offers reliability and dependable support Fully automated bench-top testing Affordable alternative to labor-intensive manual KV testing Up to 12 determinations/hour Single PC manages up to 4 instruments using VISCPRO® software Reduced consumable costs ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50% Automated vial washing & drying reduces vial consumption and replaces manual washing Simplified maintenance & test versatility Modular bath for easy maintenance access Operators replace tubes in minutes, eliminating the need to schedule related service calls Single-point temperature calibration avoids tube recalibration costs and maximizes test flexibility Standard dual solvent input
Datasheet
Description
For Kinematic Viscosity of Transparent and Opaque Liquids miniAV® is a fully-automated, single sample, benchtop viscometer for D445 testing. The Ubbelohde-style tube covers a 100-fold viscosity range at values between 0.5 mm²/s (cSt) and 10,000 mm²/s (cSt) from 15 °C to 100 °C (with available options). Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols D445 precision in a compact, robust design Temperature range: ambient to 100 °C (15 °C to 100 °C with available TE cooler) Viscosity range: 0.5 mm²/s (cSt) to 10,000 mm²/s (cSt)* in 100-fold increments (easily covering the range of 5 separate manual glass viscometers) Fits in roughly the same bench-top area as an analytical balance Optional Peltier cooling is environmentally friendly and requires no external refrigeration A well tested CANNON viscometer platform offers reliability and dependable support Fully automated bench-top testing Affordable alternative to labor-intensive manual KV testing Up to 12 determinations/hour Single PC manages up to 4 instruments using VISCPRO® software Reduced consumable costs ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50% Automated vial washing & drying reduces vial consumption and replaces manual washing Simplified maintenance & test versatility Modular bath for easy maintenance access Operators replace tubes in minutes, eliminating the need to schedule related service calls Single-point temperature calibration avoids tube recalibration costs and maximizes test flexibility Standard dual solvent input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Viscometers - miniAV® - CANNON Instrument Company
State College, PA, United States
Automatic Viscometers
miniAV®
Automatic Viscometers miniAV®
For Kinematic Viscosity of Transparent and Opaque Liquids miniAV® is a fully-automated, single sample, benchtop viscometer for D445 testing. The Ubbelohde-style tube covers a 100-fold viscosity range at values between 0.5 mm²/s (cSt) and 10,000 mm²/s (cSt) from 15 °C to 100 °C (with available options). Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols D445 precision in a compact, robust design Temperature range: ambient to 100 °C (15 °C to 100 °C with available TE cooler) Viscosity range: 0.5 mm²/s (cSt) to 10,000 mm²/s (cSt)* in 100-fold increments (easily covering the range of 5 separate manual glass viscometers) Fits in roughly the same bench-top area as an analytical balance Optional Peltier cooling is environmentally friendly and requires no external refrigeration A well tested CANNON viscometer platform offers reliability and dependable support Fully automated bench-top testing Affordable alternative to labor-intensive manual KV testing Up to 12 determinations/hour Single PC manages up to 4 instruments using VISCPRO® software Reduced consumable costs ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50% Automated vial washing & drying reduces vial consumption and replaces manual washing Simplified maintenance & test versatility Modular bath for easy maintenance access Operators replace tubes in minutes, eliminating the need to schedule related service calls Single-point temperature calibration avoids tube recalibration costs and maximizes test flexibility Standard dual solvent input

For Kinematic Viscosity of Transparent and Opaque Liquids

miniAV® is a fully-automated, single sample, benchtop viscometer for D445 testing. The Ubbelohde-style tube covers a 100-fold viscosity range at values between 0.5 mm²/s (cSt) and 10,000 mm²/s (cSt) from 15 °C to 100 °C (with available options).

Common Applications

  • Formulated oil analysis
  • Hydraulic oil analysis
  • Additive analysis
  • Marine fuel testing
  • Base stock analysis
  • Light and heavy fuel testing
  • Waxes/paraffin
  • Crude oil testing
  • Glycols

D445 precision in a compact, robust design

  • Temperature range: ambient to 100 °C (15 °C to 100 °C with available TE cooler)
  • Viscosity range: 0.5 mm²/s (cSt) to 10,000 mm²/s (cSt)* in 100-fold increments (easily covering the range of 5 separate manual glass viscometers)
  • Fits in roughly the same bench-top area as an analytical balance
  • Optional Peltier cooling is environmentally friendly and requires no external refrigeration
  • A well tested CANNON viscometer platform offers reliability and dependable support

Fully automated bench-top testing

  • Affordable alternative to labor-intensive manual KV testing
  • Up to 12 determinations/hour
  • Single PC manages up to 4 instruments using VISCPRO® software

Reduced consumable costs

  • ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50%
  • Automated vial washing & drying reduces vial consumption and replaces manual washing

Simplified maintenance & test versatility

  • Modular bath for easy maintenance access
  • Operators replace tubes in minutes, eliminating the need to schedule related service calls
  • Single-point temperature calibration avoids tube recalibration costs and maximizes test flexibility
  • Standard dual solvent input
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Viscometers
Product Number miniAV®
Product Name Automatic Viscometers
Kinematic Viscosity Range 0.3000 to 6000 cSt (3.23E-6 to 0.0646 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Single-Bath Benchtop Kinematic Viscometer - CAV 4.1 - CANNON Instrument Company
Specs
Kinematic Viscosity Range 0.5000 to 10000 cSt (5.38E-6 to 0.1076 ft²/sec)
Technology / Test Method Other; SAE J300
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
View Details
Viscometer - Visco 88 - Malvern Instruments, Inc.
Malvern Instruments, Inc.
Specs
Dynamic Viscosity Range 5 to 1.00E8 cps
Technology / Test Method Rotational
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software
View Details
In-Line Process Viscometer - VTX423-32 - TDCollaborative, LLC
Specs
Dynamic Viscosity Range 10 to 300 cps
Accuracy 2 ±% Full Scale
Technology / Test Method Vibratory / Oscillating Viscometry
View Details