Flow Technology, Inc. Battery Powered Rate/Totalizer BR3000

Description
Battery or DC power and a compact size make the BR3000 Series Rate/Totalizer a versatile local indicator. It accepts magnetic pickup and DC pulse inputs. Rate and total are shown simultaneously on the easy-to-read, two-line, LCD display. Twenty point linearization is a standard feature, allowing correction for K-factor variation, thus improving accuracy. Quick Specs Field mounted rate and total display with linearization. Input Power: Internal Battery, External DC, or 4-20mA Loop Flow Sensor Inputs: Optically isolated pulse or sine wave Display: Simultaneous 8 Digit Totalizer and 5 Digit Rate Linearization: 20 points Outputs: Isolated scaled pulse or 4-20mA analog output Enclosures: Explosion-proof or Nema 4X Approvals: Class 1, Div 1, Group B,C,D or CE EMC optional
Datasheet
Description
Battery or DC power and a compact size make the BR3000 Series Rate/Totalizer a versatile local indicator. It accepts magnetic pickup and DC pulse inputs. Rate and total are shown simultaneously on the easy-to-read, two-line, LCD display. Twenty point linearization is a standard feature, allowing correction for K-factor variation, thus improving accuracy. Quick Specs Field mounted rate and total display with linearization. Input Power: Internal Battery, External DC, or 4-20mA Loop Flow Sensor Inputs: Optically isolated pulse or sine wave Display: Simultaneous 8 Digit Totalizer and 5 Digit Rate Linearization: 20 points Outputs: Isolated scaled pulse or 4-20mA analog output Enclosures: Explosion-proof or Nema 4X Approvals: Class 1, Div 1, Group B,C,D or CE EMC optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Powered Rate/Totalizer - BR3000 - Flow Technology, Inc.
Tempe, AZ, USA
Battery Powered Rate/Totalizer
BR3000
Battery Powered Rate/Totalizer BR3000
Battery or DC power and a compact size make the BR3000 Series Rate/Totalizer a versatile local indicator. It accepts magnetic pickup and DC pulse inputs. Rate and total are shown simultaneously on the easy-to-read, two-line, LCD display. Twenty point linearization is a standard feature, allowing correction for K-factor variation, thus improving accuracy. Quick Specs Field mounted rate and total display with linearization. Input Power: Internal Battery, External DC, or 4-20mA Loop Flow Sensor Inputs: Optically isolated pulse or sine wave Display: Simultaneous 8 Digit Totalizer and 5 Digit Rate Linearization: 20 points Outputs: Isolated scaled pulse or 4-20mA analog output Enclosures: Explosion-proof or Nema 4X Approvals: Class 1, Div 1, Group B,C,D or CE EMC optional

Battery or DC power and a compact size make the BR3000 Series Rate/Totalizer a versatile local indicator. It accepts magnetic pickup and DC pulse inputs. Rate and total are shown simultaneously on the easy-to-read, two-line, LCD display. Twenty point linearization is a standard feature, allowing correction for K-factor variation, thus improving accuracy.

Quick Specs

  • Field mounted rate and total display with linearization.
  • Input Power: Internal Battery, External DC, or 4-20mA Loop
  • Flow Sensor Inputs: Optically isolated pulse or sine wave
  • Display: Simultaneous 8 Digit Totalizer and 5 Digit Rate
  • Linearization: 20 points
  • Outputs: Isolated scaled pulse or 4-20mA analog output
  • Enclosures: Explosion-proof or Nema 4X
  • Approvals: Class 1, Div 1, Group B,C,D or CE EMC optional
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Flow Computers, Totalizers, and Indicators
Product Number BR3000
Product Name Battery Powered Rate/Totalizer
Rates Displayed Totalizer
Mounting Configuration Sensor Mount
Approvals CSA Approved for X-Proof Environments,Class I,Div 1,Groups B,C&D; CE Marked Compliant with EMC Directive 89/336/EEC (1989) Light Industrial Class I
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/S - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration DINRail
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
RS Components, Ltd.
View Details
Liquid/Gas Flow Computer - SL9100 - Flow Technology, Inc.
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Panel
View Details