Rolec Enclosures Inc. HMI / Panel Enclosures profiPANEL Standard

Description
Up to IP 65 The economical version of the HMI/control enclosure range with a depth of 90 mm. For everyone in a rush, who requires only a small batch size or who does not need millimetre-precise dimensions: “We have developed the “profiPANEL Standard” for these customers. Four standard sizes from a 90 mm basic profile with individually configurable front plate into which every panel PC and additional buttons or switches can be incorporated. The rear wall (on the longer side of the enclosure) features locks and hinges. profiPANEL Standard is quickly available and inexpensive. The benefits of “profiPANEL Standard” at a glance: • Four economical standard sizes to fit panel PCs up to 21'' • Inexpensive alternative due to standardisation • Shorter delivery times as components are held in stock • Customised machining of the front plate • Also ideal for smaller order volumes • Ingress protection IP 65 Just 4 simple steps to a perfectly coordinated, economical control enclosure: Select enclosure dimensions based on the planned internal mounting. Define the machining of the front plate required. Define the position of the suspension arm fixing. Select optional handle(s). Side or bottom only available.
Request a Quote Datasheet
Description
Up to IP 65 The economical version of the HMI/control enclosure range with a depth of 90 mm. For everyone in a rush, who requires only a small batch size or who does not need millimetre-precise dimensions: “We have developed the “profiPANEL Standard” for these customers. Four standard sizes from a 90 mm basic profile with individually configurable front plate into which every panel PC and additional buttons or switches can be incorporated. The rear wall (on the longer side of the enclosure) features locks and hinges. profiPANEL Standard is quickly available and inexpensive. The benefits of “profiPANEL Standard” at a glance: • Four economical standard sizes to fit panel PCs up to 21'' • Inexpensive alternative due to standardisation • Shorter delivery times as components are held in stock • Customised machining of the front plate • Also ideal for smaller order volumes • Ingress protection IP 65 Just 4 simple steps to a perfectly coordinated, economical control enclosure: Select enclosure dimensions based on the planned internal mounting. Define the machining of the front plate required. Define the position of the suspension arm fixing. Select optional handle(s). Side or bottom only available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMI / Panel Enclosures - profiPANEL Standard - Rolec Enclosures Inc.
Bridgeville, PA, United States
HMI / Panel Enclosures
profiPANEL Standard
HMI / Panel Enclosures profiPANEL Standard
Up to IP 65 The economical version of the HMI/control enclosure range with a depth of 90 mm. For everyone in a rush, who requires only a small batch size or who does not need millimetre-precise dimensions: “We have developed the “profiPANEL Standard” for these customers. Four standard sizes from a 90 mm basic profile with individually configurable front plate into which every panel PC and additional buttons or switches can be incorporated. The rear wall (on the longer side of the enclosure) features locks and hinges. profiPANEL Standard is quickly available and inexpensive. The benefits of “profiPANEL Standard” at a glance: • Four economical standard sizes to fit panel PCs up to 21'' • Inexpensive alternative due to standardisation • Shorter delivery times as components are held in stock • Customised machining of the front plate • Also ideal for smaller order volumes • Ingress protection IP 65 Just 4 simple steps to a perfectly coordinated, economical control enclosure: Select enclosure dimensions based on the planned internal mounting. Define the machining of the front plate required. Define the position of the suspension arm fixing. Select optional handle(s). Side or bottom only available.

Up to IP 65
The economical version of the HMI/control enclosure range with a depth of 90 mm. For everyone in a rush, who requires only a small batch size or who does not need millimetre-precise dimensions: “We have developed the “profiPANEL Standard” for these customers. Four standard sizes from a 90 mm basic profile with individually configurable front plate into which every panel PC and additional buttons or switches can be incorporated. The rear wall (on the longer side of the enclosure) features locks and hinges. profiPANEL Standard is quickly available and inexpensive.
The benefits of “profiPANEL Standard” at a glance:
• Four economical standard sizes to fit panel PCs up to 21''
• Inexpensive alternative due to standardisation
• Shorter delivery times as components are held in stock
• Customised machining of the front plate
• Also ideal for smaller order volumes
• Ingress protection IP 65
Just 4 simple steps to a perfectly coordinated, economical control enclosure:

  1. Select enclosure dimensions based on the planned internal mounting.
  2. Define the machining of the front plate required.
  3. Define the position of the suspension arm fixing.
  4. Select optional handle(s). Side or bottom only available.
Supplier's Site Datasheet

Technical Specifications

  Rolec Enclosures Inc.
Product Category Industrial Enclosures
Product Number profiPANEL Standard
Product Name HMI / Panel Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 15.75 inch (400 mm)
Width 15.75 inch (400 mm)
Depth 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Enclosures - inoCASE A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 16.92 inch (140 to 430 mm)
View Details
Command Enclosures - profiPANEL - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.91 to 31.5 inch (150 to 800 mm)
View Details
Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.59 to 9.48 inch (65.79 to 241 mm)
View Details
Aluminum Enclosures - conTROL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 5.11 to 7.07 inch (130 to 180 mm)
View Details